Hyper Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Hyper Fast Recovery Diodes have a reverse recovery time (trr) of 20ns.
| Frontier Electronics Corp. | |
|---|---|
| Product Category | Rectifiers |
| Product Name | SMD Hyper Fast Recovery Diode |
| Rectifier Configuration / Technology | Fast Recovery Rectifier |
| Package | TO-220 |
| RoHS Compliant | RoHS |
| VRRM | 600 volts |
| IFSM | 100 to 150 amps |