FRIWO Gerätebau GmbH Adaptor, Ac-Dc, 12V, 1.5A; No. Of Outputs Friwo FOX18 12V

Description
ADAPTOR, AC-DC, 12V, 1.5A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage - RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 12V, 1.5A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 12V, 1.5A; No. Of Outputs Friwo - 15AC6527 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 1.5A; No. Of Outputs Friwo
15AC6527
Adaptor, Ac-Dc, 12V, 1.5A; No. Of Outputs Friwo 15AC6527
ADAPTOR, AC-DC, 12V, 1.5A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage - RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 1.5A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:12V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC6527
Product Name Adaptor, Ac-Dc, 12V, 1.5A; No. Of Outputs Friwo
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
AC/DC Adapters - 1242191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details