Fremont Micro Devices Corporation PMIC - PMIC - LED Drivers - FT833A11-RT FT833A11-RT

Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040337-FT833A11-RT Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Frequency: 5kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOP Maximum Supply Voltage: 20V Operating Input Voltage(Min): 9V Channel Output Current: 420mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040337-FT833A11-RT Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Frequency: 5kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOP Maximum Supply Voltage: 20V Operating Input Voltage(Min): 9V Channel Output Current: 420mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - FT833A11-RT - 1040337-FT833A11-RT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FT833A11-RT
1040337-FT833A11-RT
PMIC - PMIC - LED Drivers - FT833A11-RT 1040337-FT833A11-RT
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040337-FT833A11-RT Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Frequency: 5kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOP Maximum Supply Voltage: 20V Operating Input Voltage(Min): 9V Channel Output Current: 420mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 1040337-FT833A11-RT
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 5kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOP
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 9V
Channel Output Current: 420mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
420MA LED Driver IC
137-FT833A11-RT
420MA LED Driver IC 137-FT833A11-RT
IC LED DRIVER OFFL 420MA 8SOP Product overview: FT833A11-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 420MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT833A11-RT can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL 420MA 8SOP Product overview: FT833A11-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 420MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT833A11-RT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - LED Drivers - FT833A11-RT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FT833A11-RT
PMIC - LED Drivers FT833A11-RT
IC LED DRIVER OFFLINE 420MA 8SOP

IC LED DRIVER OFFLINE 420MA 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FT833A11-RT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FT833A11-RT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FT833A11-RT
IC LED DRIVER OFFL 420MA 8SOP

IC LED DRIVER OFFL 420MA 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1040337-FT833A11-RT 137-FT833A11-RT FT833A11-RT FT833A11-RT
Product Name PMIC - PMIC - LED Drivers - FT833A11-RT 420MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Three-Channel/Two-Channel Boost LED Driver with I<sup>2</sup>C Interface - SKY82896 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 5.5 volts
View Details
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
LED Driver ICs - 2467454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 100 milliamps
View Details