Skyworks Solutions, Inc. Three-Channel/Two-Channel Boost LED Driver with I<sup>2</sup>C Interface SKY82896

Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY82896 is a step-up, three-channel LED driver with an input voltage range of 2.5 V to 5.5 V. The SKY82897 is a two-channel version of the SKY82896. The wide input voltage and high-boost switching frequency allow for a small solution size. Advanced dimming features and minimal external components make this device suitable for LED backlight solutions in single-cell, Li-Ion battery-based applications. An integrated boost converter provides a high-voltage output for driving up to 30 V. Three precision current sinks are programmable up to 30 mA per string. The 900 kHz switching frequency supports ultra-small, low-profile external components. The SKY82896/97 supports three different types of dimming: Direct Pulse Width Modulation (DPWM) dimming receives the input PWM control signal from the PWM pin and generates the PWM output. Frequency and the ON duty are controlled by the input control signal. Analog Pulse Width Modulation (APWM) dimming receives the input PWM control signal from the PWM pin and converts the ON duty of the input signal to an LED current control signal. I2C dimming adjusts the LED current through the I2C interface. The APWM dimming input frequency ranges from 100 Hz to 25 kHz, and the DPMW dimming input frequency ranges from 100 Hz to 50 kHz. The minimum output ON duty in DPWM dimming is limited by the minimum on-time (39 ns), which allows 10-bit resolution at 25 kHz DPWM frequency. The device includes over-temperature protection, programmable over-voltage protection, boost over-current protection, and open/short LED protection. The SKY82896/97 is available in a space-saving 1.956 mm x 1.906 mm, 16-bump Wafer-Level Chip Scale (WLCSP) package.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY82896 is a step-up, three-channel LED driver with an input voltage range of 2.5 V to 5.5 V. The SKY82897 is a two-channel version of the SKY82896. The wide input voltage and high-boost switching frequency allow for a small solution size. Advanced dimming features and minimal external components make this device suitable for LED backlight solutions in single-cell, Li-Ion battery-based applications. An integrated boost converter provides a high-voltage output for driving up to 30 V. Three precision current sinks are programmable up to 30 mA per string. The 900 kHz switching frequency supports ultra-small, low-profile external components. The SKY82896/97 supports three different types of dimming: Direct Pulse Width Modulation (DPWM) dimming receives the input PWM control signal from the PWM pin and generates the PWM output. Frequency and the ON duty are controlled by the input control signal. Analog Pulse Width Modulation (APWM) dimming receives the input PWM control signal from the PWM pin and converts the ON duty of the input signal to an LED current control signal. I2C dimming adjusts the LED current through the I2C interface. The APWM dimming input frequency ranges from 100 Hz to 25 kHz, and the DPMW dimming input frequency ranges from 100 Hz to 50 kHz. The minimum output ON duty in DPWM dimming is limited by the minimum on-time (39 ns), which allows 10-bit resolution at 25 kHz DPWM frequency. The device includes over-temperature protection, programmable over-voltage protection, boost over-current protection, and open/short LED protection. The SKY82896/97 is available in a space-saving 1.956 mm x 1.906 mm, 16-bump Wafer-Level Chip Scale (WLCSP) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Three-Channel/Two-Channel Boost LED Driver with I<sup>2</sup>C Interface - SKY82896 - Skyworks Solutions, Inc.
Irvine, CA, United States
Three-Channel/Two-Channel Boost LED Driver with I<sup>2</sup>C Interface
SKY82896
Three-Channel/Two-Channel Boost LED Driver with I<sup>2</sup>C Interface SKY82896
Please note: this product is being discontinued and is not recommended for new designs. The SKY82896 is a step-up, three-channel LED driver with an input voltage range of 2.5 V to 5.5 V. The SKY82897 is a two-channel version of the SKY82896. The wide input voltage and high-boost switching frequency allow for a small solution size. Advanced dimming features and minimal external components make this device suitable for LED backlight solutions in single-cell, Li-Ion battery-based applications. An integrated boost converter provides a high-voltage output for driving up to 30 V. Three precision current sinks are programmable up to 30 mA per string. The 900 kHz switching frequency supports ultra-small, low-profile external components. The SKY82896/97 supports three different types of dimming: Direct Pulse Width Modulation (DPWM) dimming receives the input PWM control signal from the PWM pin and generates the PWM output. Frequency and the ON duty are controlled by the input control signal. Analog Pulse Width Modulation (APWM) dimming receives the input PWM control signal from the PWM pin and converts the ON duty of the input signal to an LED current control signal. I2C dimming adjusts the LED current through the I2C interface. The APWM dimming input frequency ranges from 100 Hz to 25 kHz, and the DPMW dimming input frequency ranges from 100 Hz to 50 kHz. The minimum output ON duty in DPWM dimming is limited by the minimum on-time (39 ns), which allows 10-bit resolution at 25 kHz DPWM frequency. The device includes over-temperature protection, programmable over-voltage protection, boost over-current protection, and open/short LED protection. The SKY82896/97 is available in a space-saving 1.956 mm x 1.906 mm, 16-bump Wafer-Level Chip Scale (WLCSP) package.

Please note: this product is being discontinued and is not recommended for new designs.
The SKY82896 is a step-up, three-channel LED driver with an input voltage range of 2.5 V to 5.5 V. The SKY82897 is a two-channel version of the SKY82896. The wide input voltage and high-boost switching frequency allow for a small solution size. Advanced dimming features and minimal external components make this device suitable for LED backlight solutions in single-cell, Li-Ion battery-based applications.
An integrated boost converter provides a high-voltage output for driving up to 30 V. Three precision current sinks are programmable up to 30 mA per string. The 900 kHz switching frequency supports ultra-small, low-profile external components.
The SKY82896/97 supports three different types of dimming:

  • Direct Pulse Width Modulation (DPWM) dimming receives the input PWM control signal from the PWM pin and generates the PWM output. Frequency and the ON duty are controlled by the input control signal.
  • Analog Pulse Width Modulation (APWM) dimming receives the input PWM control signal from the PWM pin and converts the ON duty of the input signal to an LED current control signal.
  • I2C dimming adjusts the LED current through the I2C interface.

The APWM dimming input frequency ranges from 100 Hz to 25 kHz, and the DPMW dimming input frequency ranges from 100 Hz to 50 kHz. The minimum output ON duty in DPWM dimming is limited by the minimum on-time (39 ns), which allows 10-bit resolution at 25 kHz DPWM frequency.
The device includes over-temperature protection, programmable over-voltage protection, boost over-current protection, and open/short LED protection.
The SKY82896/97 is available in a space-saving 1.956 mm x 1.906 mm, 16-bump Wafer-Level Chip Scale (WLCSP) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category LED Drivers
Product Number SKY82896
Product Name Three-Channel/Two-Channel Boost LED Driver with I<sup>2</sup>C Interface
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - AAT2866IMK-3-T1 - 198455-AAT2866IMK-3-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 5.2 volts
View Details
5 suppliers
PMIC - LED Drivers - AAT2403ICG-T1 - Lingto Electronic Limited
Skyworks Solutions, Inc.
Specs
Output Current 150 milliamps
View Details
2 suppliers