FreeWave Technologies, Inc. RF Transceiver Modules and Modems MM2-MR-R

Description
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Chassis Mount
Request a Quote
Description
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Chassis Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MM2-MR-R is a compact RF transceiver module designed for operation in the 902 to 928 MHz frequency range, suitable for various applications where space is limited. It features a robust design with a maximum output power of up to 1 W and a range of up to 97 km (60 miles) in clear line-of-sight conditions. The module supports user-selectable data rates of 115.2 kbps and 153.6 kbps, making it versatile for different communication needs. This module employs Frequency Hopping Spread Spectrum (FHSS) technology for secure data transmission, with options for 128- and 256-bit AES encryption. It is built to operate reliably in harsh environments, with an operating temperature range of -40°C to +85°C and is tested for performance under these conditions. The MM2-MR-R is equipped with a 10-pin header for data and diagnostics interfaces, and it can connect via an MMCX connector. Engineers looking for a high-performance, space-efficient RF transceiver module with strong noise immunity and versatile functionality may find the MM2-MR-R suitable for their projects.

Datasheet Summary
Powered by GS/AI

The MM2-MR-R is a compact RF transceiver module designed for operation in the 902 to 928 MHz frequency range, suitable for various applications where space is limited. It features a robust design with a maximum output power of up to 1 W and a range of up to 97 km (60 miles) in clear line-of-sight conditions. The module supports user-selectable data rates of 115.2 kbps and 153.6 kbps, making it versatile for different communication needs. This module employs Frequency Hopping Spread Spectrum (FHSS) technology for secure data transmission, with options for 128- and 256-bit AES encryption. It is built to operate reliably in harsh environments, with an operating temperature range of -40°C to +85°C and is tested for performance under these conditions. The MM2-MR-R is equipped with a 10-pin header for data and diagnostics interfaces, and it can connect via an MMCX connector. Engineers looking for a high-performance, space-efficient RF transceiver module with strong noise immunity and versatile functionality may find the MM2-MR-R suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 2108-MM2-MR-R-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2108-MM2-MR-R-ND
RF Transceiver Modules and Modems 2108-MM2-MR-R-ND
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Chassis Mount

General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Chassis Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - MM2-MR-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MM2-MR-R
RF Transceiver Modules and Modems MM2-MR-R
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Chassis Mount

General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 2108-MM2-MR-R-ND MM2-MR-R
Product Name RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz 902 to 928 MHz
Sensitivity -107 dBm -107 dBm
Package Type Module Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Transceiver Modules and Modems - 591-1109-ND - DigiKey
Specs
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 850 to 1900 MHz
Package Type Plugin; Module
View Details
3 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details