Multi-Tech Systems, Inc. RF Transceiver Modules and Modems MTSMC-G-F4-IP.R1

Description
Cellular GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole
Request a Quote Datasheet
Description
Cellular GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 591-1109-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
591-1109-ND
RF Transceiver Modules and Modems 591-1109-ND
Cellular GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole

Cellular GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole

Buy Now Datasheet
RF Transceiver Modules and Modems - MTSMC-G-F4-IP.R1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MTSMC-G-F4-IP.R1
RF Transceiver Modules and Modems MTSMC-G-F4-IP.R1
Cellular GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole

Cellular GPRS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included, MMCX Through Hole

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - MTSMC-G-F4-IP.R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
MTSMC-G-F4-IP.R1
RF and Wireless - RF Transceiver Modules and Modems MTSMC-G-F4-IP.R1
RF TXRX MODULE CELLULAR MMCX TH

RF TXRX MODULE CELLULAR MMCX TH

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 591-1109-ND MTSMC-G-F4-IP.R1 MTSMC-G-F4-IP.R1
Product Name RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz
Package Type Plugin; Module Module
Supply Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
2.4 GHz Wi-Fi 7 High Power Non-linear Front End Module - QPF4209 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - 591-1170-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 800 to 1900 MHz
Package Type Plugin; Module
View Details
3 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details