FreeWave Technologies, Inc. RF Antennas EAN0905WC

Description
RF Antenna
Datasheet
Description
RF Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EAN0905WC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EAN0905WC
RF Antennas EAN0905WC
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EAN0905WC
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers