Fredericks Company - Televac TrueTILT™Single-Axis Narrow-Range Encapsulated Electrolytic Tilt Sensor 0719-1138-99

Description
Encapsulated 0719-1137-99 TrueTILT™ Single-Axis Narrow-Range Electrolytic Tilt Sensor The 0719-1137-99 is a 0711-0763-99 narrow-range electrolytic tilt sensor encapsulated with cement in an aluminum channel. It utilizes high quality glass and platinum to provide extremely high accuracy tilt measurement over a narrow angle range. The encapsulation allows for simpler mounting and better performance over temperature. This sensor can be paired with any of our signal conditioners to provide a digital or analog output proportional to angular position. Applications Geophysical monitoring Machine tooling, tools Laser leveling systems Earthquake monitoring, alarm
Description
Encapsulated 0719-1137-99 TrueTILT™ Single-Axis Narrow-Range Electrolytic Tilt Sensor The 0719-1137-99 is a 0711-0763-99 narrow-range electrolytic tilt sensor encapsulated with cement in an aluminum channel. It utilizes high quality glass and platinum to provide extremely high accuracy tilt measurement over a narrow angle range. The encapsulation allows for simpler mounting and better performance over temperature. This sensor can be paired with any of our signal conditioners to provide a digital or analog output proportional to angular position. Applications Geophysical monitoring Machine tooling, tools Laser leveling systems Earthquake monitoring, alarm

Suppliers

Company
Product
Description
Supplier Links
TrueTILT™Single-Axis Narrow-Range Encapsulated Electrolytic Tilt Sensor - 0719-1138-99 - Fredericks Company - Televac
Huntingdon Valley, PA, USA
TrueTILT™Single-Axis Narrow-Range Encapsulated Electrolytic Tilt Sensor
0719-1138-99
TrueTILT™Single-Axis Narrow-Range Encapsulated Electrolytic Tilt Sensor 0719-1138-99
Encapsulated 0719-1137-99 TrueTILT™ Single-Axis Narrow-Range Electrolytic Tilt Sensor The 0719-1137-99 is a 0711-0763-99 narrow-range electrolytic tilt sensor encapsulated with cement in an aluminum channel. It utilizes high quality glass and platinum to provide extremely high accuracy tilt measurement over a narrow angle range. The encapsulation allows for simpler mounting and better performance over temperature. This sensor can be paired with any of our signal conditioners to provide a digital or analog output proportional to angular position. Applications Geophysical monitoring Machine tooling, tools Laser leveling systems Earthquake monitoring, alarm

Encapsulated 0719-1137-99

TrueTILT™ Single-Axis Narrow-Range Electrolytic Tilt Sensor

The 0719-1137-99 is a 0711-0763-99 narrow-range electrolytic tilt sensor encapsulated with cement in an aluminum channel. It utilizes high quality glass and platinum to provide extremely high accuracy tilt measurement over a narrow angle range. The encapsulation allows for simpler mounting and better performance over temperature. This sensor can be paired with any of our signal conditioners to provide a digital or analog output proportional to angular position.

Applications

  • Geophysical monitoring
  • Machine tooling, tools
  • Laser leveling systems
  • Earthquake monitoring, alarm
Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Tilt Sensors
Product Number 0719-1138-99
Product Name TrueTILT™Single-Axis Narrow-Range Encapsulated Electrolytic Tilt Sensor
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLI5012B E1000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-010-2-SV00-H02-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 10 degrees
View Details