Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ALTECH CORP.
2860 -- TERMINALS
Altech Corp.
Terminals
2860
Description
Terminals H35.00/25-D DIN Std,2AWG
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Terminals H35.00/25-D DIN Std,2AWG
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
2860.0
Terminals
2860.0
Terminals H35.00/25-D DIN Std,2AWG
Terminals H35.00/25-D DIN Std,2AWG
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Electrical Connectors
Product Number
2860.0
Product Name
Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Compact Flash
10017964-0150LF
View Details
2
suppliers
Altech Corp.
Plug/Receptacle
19.061U
Specs
Gender
Male / Plug
Current Rating
20.0 amps
View Details
Advantech
D-Sub, D-Shaped Connector Adapters
BB-9SGF
Specs
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details
WAGO
Din Rail, Channel
2002-2234
Specs
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2
suppliers