Titebond WeatherMaster Metal Roof Sealant 61111

Description
Titebond WeatherMaster Metal Roof Sealant is specifically formulated to outperform all other sealant technologies, including silicones, tri-polymers, and polyurethanes. This superior polymer formula provides a waterproof seal against water, wind, dust and dirt. It offers exceptional adhesion to Kynar&tm; coated metal materials, along with standard metal, aluminum, steel, galvanized bonderized surfaces, plastics and glass. The product is ideal for use on a wide variety of metal roof, trim, architectural metal siding, aluminum, galvanized steel, galvanized gutters, flashing and downspouts. It also provides unbeatable adhesion to wood, brass and other common building substrates. Titebond WeatherMaster Metal Roof Sealant is available in over 50 colors, all of which match today's popular metal roof and metal siding colors, regardless of the material or manufacturer. If touch-ups are necessary, it is paintable in one hour after application. It extrudes in extreme weather conditions (down to zero degrees Fahrenheit) and is UV-resistant, making it the ideal choice for exterior applications. It will expand and contract with the change of weather and temperature and will not crack. This sealant contains no solvents or isocyanates and is VOC-compliant. Outperforms VOC solvent, silicone, tripolymer and polyurethane sealants Adheres to Kynar&tm; coated metals Applies easily in extreme weather conditions Excellent adhesion to most common building materials Permanently flexible and watertight seal UV-resistant / non-yellowing VOC-compliant Application Temperature Above 0°F. Service Temperature Range -75°F. to 300°F. Method of Application Cartridge/caulking gun, bulk/sausage gun Tooling Time For a 1/4" bead, approximately 20-40 minutes, depending on temperature and humidity. Working Surfaces Surfaces must be clean down to the original substrate and free from any material that may deter adhesion. It is the sole responsibility of the user to thoroughly test any proposed use with all substrates to determine project suitability. To ensure neat sealant lines, mask areas adjacent to joints. Remove masking tape immediately once bead is tooled. Cleanup Clean tools with isopropyl alcohol before it dries. Scrape dried excess. Follow solvent vendor's precautions. Air, caulk and surface temperature should be above 0°F (-18°C). WeatherMaster Metal Roof Sealant is intended for exterior use. If used indoors, sealant must be painted. WeatherMaster Metal Roof sealant may be painted anytime after one hour with exterior water-based paint.* For other types of paints, a compatibility test is recommended. If joint depth exceeds 5/16", use backing material. Not designed for continuous submersion or use below the waterline. For questions, please call our Help Line 1-800-347-4583 or visit us at titebond.com. *Titebond WeatherMaster Metal Roof - Translucent (#61111) is not paintable.
Description
Titebond WeatherMaster Metal Roof Sealant is specifically formulated to outperform all other sealant technologies, including silicones, tri-polymers, and polyurethanes. This superior polymer formula provides a waterproof seal against water, wind, dust and dirt. It offers exceptional adhesion to Kynar&tm; coated metal materials, along with standard metal, aluminum, steel, galvanized bonderized surfaces, plastics and glass. The product is ideal for use on a wide variety of metal roof, trim, architectural metal siding, aluminum, galvanized steel, galvanized gutters, flashing and downspouts. It also provides unbeatable adhesion to wood, brass and other common building substrates. Titebond WeatherMaster Metal Roof Sealant is available in over 50 colors, all of which match today's popular metal roof and metal siding colors, regardless of the material or manufacturer. If touch-ups are necessary, it is paintable in one hour after application. It extrudes in extreme weather conditions (down to zero degrees Fahrenheit) and is UV-resistant, making it the ideal choice for exterior applications. It will expand and contract with the change of weather and temperature and will not crack. This sealant contains no solvents or isocyanates and is VOC-compliant. Outperforms VOC solvent, silicone, tripolymer and polyurethane sealants Adheres to Kynar&tm; coated metals Applies easily in extreme weather conditions Excellent adhesion to most common building materials Permanently flexible and watertight seal UV-resistant / non-yellowing VOC-compliant Application Temperature Above 0°F. Service Temperature Range -75°F. to 300°F. Method of Application Cartridge/caulking gun, bulk/sausage gun Tooling Time For a 1/4" bead, approximately 20-40 minutes, depending on temperature and humidity. Working Surfaces Surfaces must be clean down to the original substrate and free from any material that may deter adhesion. It is the sole responsibility of the user to thoroughly test any proposed use with all substrates to determine project suitability. To ensure neat sealant lines, mask areas adjacent to joints. Remove masking tape immediately once bead is tooled. Cleanup Clean tools with isopropyl alcohol before it dries. Scrape dried excess. Follow solvent vendor's precautions. Air, caulk and surface temperature should be above 0°F (-18°C). WeatherMaster Metal Roof Sealant is intended for exterior use. If used indoors, sealant must be painted. WeatherMaster Metal Roof sealant may be painted anytime after one hour with exterior water-based paint.* For other types of paints, a compatibility test is recommended. If joint depth exceeds 5/16", use backing material. Not designed for continuous submersion or use below the waterline. For questions, please call our Help Line 1-800-347-4583 or visit us at titebond.com. *Titebond WeatherMaster Metal Roof - Translucent (#61111) is not paintable.

Suppliers

Company
Product
Description
Supplier Links
WeatherMaster Metal Roof Sealant - 61111 - Titebond
Columbus, OH, USA
WeatherMaster Metal Roof Sealant
61111
WeatherMaster Metal Roof Sealant 61111
Titebond WeatherMaster Metal Roof Sealant is specifically formulated to outperform all other sealant technologies, including silicones, tri-polymers, and polyurethanes. This superior polymer formula provides a waterproof seal against water, wind, dust and dirt. It offers exceptional adhesion to Kynar&tm; coated metal materials, along with standard metal, aluminum, steel, galvanized bonderized surfaces, plastics and glass. The product is ideal for use on a wide variety of metal roof, trim, architectural metal siding, aluminum, galvanized steel, galvanized gutters, flashing and downspouts. It also provides unbeatable adhesion to wood, brass and other common building substrates. Titebond WeatherMaster Metal Roof Sealant is available in over 50 colors, all of which match today's popular metal roof and metal siding colors, regardless of the material or manufacturer. If touch-ups are necessary, it is paintable in one hour after application. It extrudes in extreme weather conditions (down to zero degrees Fahrenheit) and is UV-resistant, making it the ideal choice for exterior applications. It will expand and contract with the change of weather and temperature and will not crack. This sealant contains no solvents or isocyanates and is VOC-compliant. Outperforms VOC solvent, silicone, tripolymer and polyurethane sealants Adheres to Kynar&tm; coated metals Applies easily in extreme weather conditions Excellent adhesion to most common building materials Permanently flexible and watertight seal UV-resistant / non-yellowing VOC-compliant Application Temperature Above 0°F. Service Temperature Range -75°F. to 300°F. Method of Application Cartridge/caulking gun, bulk/sausage gun Tooling Time For a 1/4" bead, approximately 20-40 minutes, depending on temperature and humidity. Working Surfaces Surfaces must be clean down to the original substrate and free from any material that may deter adhesion. It is the sole responsibility of the user to thoroughly test any proposed use with all substrates to determine project suitability. To ensure neat sealant lines, mask areas adjacent to joints. Remove masking tape immediately once bead is tooled. Cleanup Clean tools with isopropyl alcohol before it dries. Scrape dried excess. Follow solvent vendor's precautions. Air, caulk and surface temperature should be above 0°F (-18°C). WeatherMaster Metal Roof Sealant is intended for exterior use. If used indoors, sealant must be painted. WeatherMaster Metal Roof sealant may be painted anytime after one hour with exterior water-based paint.* For other types of paints, a compatibility test is recommended. If joint depth exceeds 5/16", use backing material. Not designed for continuous submersion or use below the waterline. For questions, please call our Help Line 1-800-347-4583 or visit us at titebond.com. *Titebond WeatherMaster Metal Roof - Translucent (#61111) is not paintable.

Titebond WeatherMaster Metal Roof Sealant is specifically formulated to outperform all other sealant technologies, including silicones, tri-polymers, and polyurethanes. This superior polymer formula provides a waterproof seal against water, wind, dust and dirt. It offers exceptional adhesion to Kynar&tm; coated metal materials, along with standard metal, aluminum, steel, galvanized bonderized surfaces, plastics and glass. The product is ideal for use on a wide variety of metal roof, trim, architectural metal siding, aluminum, galvanized steel, galvanized gutters, flashing and downspouts. It also provides unbeatable adhesion to wood, brass and other common building substrates.
Titebond WeatherMaster Metal Roof Sealant is available in over 50 colors, all of which match today's popular metal roof and metal siding colors, regardless of the material or manufacturer. If touch-ups are necessary, it is paintable in one hour after application. It extrudes in extreme weather conditions (down to zero degrees Fahrenheit) and is UV-resistant, making it the ideal choice for exterior applications. It will expand and contract with the change of weather and temperature and will not crack. This sealant contains no solvents or isocyanates and is VOC-compliant.

  • Outperforms VOC solvent, silicone, tripolymer and polyurethane sealants
  • Adheres to Kynar&tm; coated metals
  • Applies easily in extreme weather conditions
  • Excellent adhesion to most common building materials
  • Permanently flexible and watertight seal
  • UV-resistant / non-yellowing
  • VOC-compliant

Application Temperature

Above 0°F.


Service Temperature Range

-75°F. to 300°F.


Method of Application

Cartridge/caulking gun, bulk/sausage gun


Tooling Time

For a 1/4" bead, approximately 20-40 minutes, depending on temperature and humidity.


Working Surfaces

Surfaces must be clean down to the original substrate and free from any material that may deter adhesion. It is the sole responsibility of the user to thoroughly test any proposed use with all substrates to determine project suitability. To ensure neat sealant lines, mask areas adjacent to joints. Remove masking tape immediately once bead is tooled.


Cleanup

Clean tools with isopropyl alcohol before it dries. Scrape dried excess. Follow solvent vendor's precautions.


Air, caulk and surface temperature should be above 0°F (-18°C). WeatherMaster Metal Roof Sealant is intended for exterior use. If used indoors, sealant must be painted. WeatherMaster Metal Roof sealant may be painted anytime after one hour with exterior water-based paint.* For other types of paints, a compatibility test is recommended. If joint depth exceeds 5/16", use backing material. Not designed for continuous submersion or use below the waterline. For questions, please call our Help Line 1-800-347-4583 or visit us at titebond.com.
*Titebond WeatherMaster Metal Roof - Translucent (#61111) is not paintable.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Sealants
Product Number 61111
Product Name WeatherMaster Metal Roof Sealant
Viscosity 500000 cP
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Bonding - Grenade Igniter Case Sealant 47422 - 34742230 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Fast Curing, Thermal Cycling Resistant Epoxy Adhesive - EP51M - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Resins - 1935383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Grease, Paste
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details