Master Bond, Inc. Heat Curing. Snap Cure Epoxy Supreme Supreme 10HTF-1

Description
Master Bond Polymer System Supreme 10HTF-1 is a one-part/no-mix system featuring a unique combination of properties including high shear and peel strength, exceptionally wide service temperature range and very rapid "snap cures". The recommended cure for optimum bond strength is 2 minutes at 375-400°F. A more typical cure is 5-10 minutes at 300°F with the minimum cure being 20-30 minutes at 230°F. Tensile shear strengths in excess of 3,000 psi and T-peel strengths in excess of 20 pli are readily obtained. Supreme 10HTF-1 requires no mixing and maintains a consistent viscosity (i.e. it will not thicken) over extended time periods. Supreme 10HTF-1 requires refrigeration and has a shelf life of 3 months at 40°F.
Request a Quote
Description
Master Bond Polymer System Supreme 10HTF-1 is a one-part/no-mix system featuring a unique combination of properties including high shear and peel strength, exceptionally wide service temperature range and very rapid "snap cures". The recommended cure for optimum bond strength is 2 minutes at 375-400°F. A more typical cure is 5-10 minutes at 300°F with the minimum cure being 20-30 minutes at 230°F. Tensile shear strengths in excess of 3,000 psi and T-peel strengths in excess of 20 pli are readily obtained. Supreme 10HTF-1 requires no mixing and maintains a consistent viscosity (i.e. it will not thicken) over extended time periods. Supreme 10HTF-1 requires refrigeration and has a shelf life of 3 months at 40°F.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Curing. Snap Cure Epoxy Supreme - Supreme 10HTF-1 - Master Bond, Inc.
Hackensack, NJ, USA
Heat Curing. Snap Cure Epoxy Supreme
Supreme 10HTF-1
Heat Curing. Snap Cure Epoxy Supreme Supreme 10HTF-1
Master Bond Polymer System Supreme 10HTF-1 is a one-part/no-mix system featuring a unique combination of properties including high shear and peel strength, exceptionally wide service temperature range and very rapid "snap cures". The recommended cure for optimum bond strength is 2 minutes at 375-400°F. A more typical cure is 5-10 minutes at 300°F with the minimum cure being 20-30 minutes at 230°F. Tensile shear strengths in excess of 3,000 psi and T-peel strengths in excess of 20 pli are readily obtained. Supreme 10HTF-1 requires no mixing and maintains a consistent viscosity (i.e. it will not thicken) over extended time periods. Supreme 10HTF-1 requires refrigeration and has a shelf life of 3 months at 40°F.

Master Bond Polymer System Supreme 10HTF-1 is a one-part/no-mix system featuring a unique combination of properties including high shear and peel strength, exceptionally wide service temperature range and very rapid "snap cures". The recommended cure for optimum bond strength is 2 minutes at 375-400°F. A more typical cure is 5-10 minutes at 300°F with the minimum cure being 20-30 minutes at 230°F. Tensile shear strengths in excess of 3,000 psi and T-peel strengths in excess of 20 pli are readily obtained. Supreme 10HTF-1 requires no mixing and maintains a consistent viscosity (i.e. it will not thicken) over extended time periods. Supreme 10HTF-1 requires refrigeration and has a shelf life of 3 months at 40°F.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number Supreme 10HTF-1
Product Name Heat Curing. Snap Cure Epoxy Supreme
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Medical Grade, Rapid Curing, Ethyl Cyanoacrylate - MB297Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details
Two Component Silver Conductive Epoxy - EP77M-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details
One Component, High Viscosity UV Curable Compound - UV15X-5 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Two Part, Low Viscosity Epoxy Offers Long Working Life and High Elongation - EP29LPHE - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details