Polyguard Products, Inc. Underslab Waterproofing Membrane UNDERSEAL®

Description
Installed prior to slab pour, UNDERSEAL® Underslab Waterproofing Membrane contains 3 layers of protection. The bottom layer is a 20 mil geomembrane, highly puncture resistant and stretchable. The middle layer is a 65 mil polymerized asphalt sealant, which acts as a seal and an elastomeric stress absorbing formulation. This is the primary material which guarantees a permanent seal when the concrete cracks or the joint moves above the membrane. The top layer is a high strength geotextile which forms a physical bond to the concrete slab poured on top of it.
Datasheet
Description
Installed prior to slab pour, UNDERSEAL® Underslab Waterproofing Membrane contains 3 layers of protection. The bottom layer is a 20 mil geomembrane, highly puncture resistant and stretchable. The middle layer is a 65 mil polymerized asphalt sealant, which acts as a seal and an elastomeric stress absorbing formulation. This is the primary material which guarantees a permanent seal when the concrete cracks or the joint moves above the membrane. The top layer is a high strength geotextile which forms a physical bond to the concrete slab poured on top of it.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underslab Waterproofing Membrane - UNDERSEAL® - Polyguard Products, Inc.
Ennis, TX, United States
Underslab Waterproofing Membrane
UNDERSEAL®
Underslab Waterproofing Membrane UNDERSEAL®
Installed prior to slab pour, UNDERSEAL® Underslab Waterproofing Membrane contains 3 layers of protection. The bottom layer is a 20 mil geomembrane, highly puncture resistant and stretchable. The middle layer is a 65 mil polymerized asphalt sealant, which acts as a seal and an elastomeric stress absorbing formulation. This is the primary material which guarantees a permanent seal when the concrete cracks or the joint moves above the membrane. The top layer is a high strength geotextile which forms a physical bond to the concrete slab poured on top of it.

Installed prior to slab pour, UNDERSEAL® Underslab Waterproofing Membrane contains 3 layers of protection.

  1. The bottom layer is a 20 mil geomembrane, highly puncture resistant and stretchable.
  2. The middle layer is a 65 mil polymerized asphalt sealant, which acts as a seal and an elastomeric stress absorbing formulation. This is the primary material which guarantees a permanent seal when the concrete cracks or the joint moves above the membrane.
  3. The top layer is a high strength geotextile which forms a physical bond to the concrete slab poured on top of it.
Supplier's Site Datasheet
Blindside Waterproofing Membrane - UNDERSEAL® - Polyguard Products, Inc.
Ennis, TX, United States
Blindside Waterproofing Membrane
UNDERSEAL®
Blindside Waterproofing Membrane UNDERSEAL®
UNDERSEAL® Blindside Waterproofing Membrane is a three layer system, usually installed against vertical drainage boards which are fastened to lagging. Flow 15P & Low Flow drainage boards. A very high strength and puncture resistant, but conformable, polyethylene film layer is installed against the drainage board. A thick layer of elastomeric, stress absorbing polymerized sealant is adhered to the high strength polyethylene. A high strength geotextile is the last layer. This geotextile forms a physical bond to the concrete foundation wall poured against it.

UNDERSEAL® Blindside Waterproofing Membrane is a three layer system, usually installed against vertical drainage boards which are fastened to lagging. Flow 15P & Low Flow drainage boards.

  1. A very high strength and puncture resistant, but conformable, polyethylene film layer is installed against the drainage board.
  2. A thick layer of elastomeric, stress absorbing polymerized sealant is adhered to the high strength polyethylene.
  3. A high strength geotextile is the last layer. This geotextile forms a physical bond to the concrete foundation wall poured against it.
Supplier's Site Datasheet

Technical Specifications

  Polyguard Products, Inc.
Product Category Waterproofing Membranes
Product Number UNDERSEAL®
Product Name Underslab Waterproofing Membrane
Type/Method Sheet/Film Membrane
Unlock Full Specs
to access all available technical data

Similar Products

665 Paving Waterproofing Membrane - POLYGUARD 665 - Polyguard Products, Inc.
Specs
Type/Method Sheet/Film Membrane
Material Polypropylene (PP); Other Material; Rubberized Asphalt
Use Temperature 40 to ? F (4.44 to ? C)
View Details
General Purpose Hydrophilic Waterstop - Supercast SW10 - Fosroc Limited
Specs
Type/Method Sheet/Film Membrane
Material Other Material; Elastomer
Use Temperature 23 to 122 F (-5 to 50 C)
View Details
Damp Proof Course (DPC) - PITTCOURSE™ 100 - Owens Corning® FOAMGLAS® Insulation
Owens Corning® FOAMGLAS® Insulation
Specs
Type/Method Sheet/Film Membrane
Material Bituminen; Other Material; Polyester
Tensile Strength 63 to 68 psi (44.34 to 47.86 m H2O)
View Details
Non-Cementitious Water-Resistive Membrane - Backstop NT Smooth - Dryvit UK
Specs
Type/Method Liquid
Material Other Material; Polymer Based
Tensile Strength 100 psi (70.38 m H2O)
View Details