Master Bond, Inc. Two Component, High Performance Epoxy EP46HT

Description
Master Bond System EP46HT is a newly formulated two component high performance heat resistant epoxy resin system with excellent mechanical strength and chemically resistant properties for structural bonding, sealing and casting. This low viscosity polymer composition offers the convenience of a long pot life at ambient temperatures for ease of processing and cures readily at elevated temperatures. It is 100% reactive and does not contain any volatiles. The cured EP46HT epoxy polymer features outstanding heat resistance and exceptionally good long term high temperature structural strength retention even after prolonged exposure to moisture, aggressive chemicals and other severe environmental conditions. Master Bond Polymer System EP46HT is formulated for use by mixing the two components with a noncritical 100/25 mix ratio by wt. and has a pot life of 12-24 hours at 75°F. A typical cure schedule comprises heating 2-3 hours at 250°F followed by an optional post cure of 2 hours at 350-400°F to achieve optimum properties. There are no solvents or diluents present in EP46HT. The color of Part A is clear, Part B is amber. A non-drip paste version called EP46HTND-2 is also available. Master Bond Polymer System EP46HT is being used in a number of applications requiring excellent retention of structural strength along with chemically resistant properties at high service temperatures. Specific uses include structural bonding, sealing, potting, casting, filament windings, and composite structures comprising glass, polyimide, and graphite fiber reinforcements. Particularly noteworthy are the excellent moisture and fuel resistance properties of the cured EP46HT material. The product exhibits outstanding electrical insulation properties. The service temperature range extends from -150°F to 500°F. The low viscosity of EP46HT allows it to be used in many potting and casting applications requiring high temperatures and/or superior chemical resistance.
Request a Quote
Description
Master Bond System EP46HT is a newly formulated two component high performance heat resistant epoxy resin system with excellent mechanical strength and chemically resistant properties for structural bonding, sealing and casting. This low viscosity polymer composition offers the convenience of a long pot life at ambient temperatures for ease of processing and cures readily at elevated temperatures. It is 100% reactive and does not contain any volatiles. The cured EP46HT epoxy polymer features outstanding heat resistance and exceptionally good long term high temperature structural strength retention even after prolonged exposure to moisture, aggressive chemicals and other severe environmental conditions. Master Bond Polymer System EP46HT is formulated for use by mixing the two components with a noncritical 100/25 mix ratio by wt. and has a pot life of 12-24 hours at 75°F. A typical cure schedule comprises heating 2-3 hours at 250°F followed by an optional post cure of 2 hours at 350-400°F to achieve optimum properties. There are no solvents or diluents present in EP46HT. The color of Part A is clear, Part B is amber. A non-drip paste version called EP46HTND-2 is also available. Master Bond Polymer System EP46HT is being used in a number of applications requiring excellent retention of structural strength along with chemically resistant properties at high service temperatures. Specific uses include structural bonding, sealing, potting, casting, filament windings, and composite structures comprising glass, polyimide, and graphite fiber reinforcements. Particularly noteworthy are the excellent moisture and fuel resistance properties of the cured EP46HT material. The product exhibits outstanding electrical insulation properties. The service temperature range extends from -150°F to 500°F. The low viscosity of EP46HT allows it to be used in many potting and casting applications requiring high temperatures and/or superior chemical resistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, High Performance Epoxy - EP46HT - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, High Performance Epoxy
EP46HT
Two Component, High Performance Epoxy EP46HT
Master Bond System EP46HT is a newly formulated two component high performance heat resistant epoxy resin system with excellent mechanical strength and chemically resistant properties for structural bonding, sealing and casting. This low viscosity polymer composition offers the convenience of a long pot life at ambient temperatures for ease of processing and cures readily at elevated temperatures. It is 100% reactive and does not contain any volatiles. The cured EP46HT epoxy polymer features outstanding heat resistance and exceptionally good long term high temperature structural strength retention even after prolonged exposure to moisture, aggressive chemicals and other severe environmental conditions. Master Bond Polymer System EP46HT is formulated for use by mixing the two components with a noncritical 100/25 mix ratio by wt. and has a pot life of 12-24 hours at 75°F. A typical cure schedule comprises heating 2-3 hours at 250°F followed by an optional post cure of 2 hours at 350-400°F to achieve optimum properties. There are no solvents or diluents present in EP46HT. The color of Part A is clear, Part B is amber. A non-drip paste version called EP46HTND-2 is also available. Master Bond Polymer System EP46HT is being used in a number of applications requiring excellent retention of structural strength along with chemically resistant properties at high service temperatures. Specific uses include structural bonding, sealing, potting, casting, filament windings, and composite structures comprising glass, polyimide, and graphite fiber reinforcements. Particularly noteworthy are the excellent moisture and fuel resistance properties of the cured EP46HT material. The product exhibits outstanding electrical insulation properties. The service temperature range extends from -150°F to 500°F. The low viscosity of EP46HT allows it to be used in many potting and casting applications requiring high temperatures and/or superior chemical resistance.

Master Bond System EP46HT is a newly formulated two component high performance heat resistant epoxy resin system with excellent mechanical strength and chemically resistant properties for structural bonding, sealing and casting. This low viscosity polymer composition offers the convenience of a long pot life at ambient temperatures for ease of processing and cures readily at elevated temperatures. It is 100% reactive and does not contain any volatiles. The cured EP46HT epoxy polymer features outstanding heat resistance and exceptionally good long term high temperature structural strength retention even after prolonged exposure to moisture, aggressive chemicals and other severe environmental conditions. Master Bond Polymer System EP46HT is formulated for use by mixing the two components with a noncritical 100/25 mix ratio by wt. and has a pot life of 12-24 hours at 75°F. A typical cure schedule comprises heating 2-3 hours at 250°F followed by an optional post cure of 2 hours at 350-400°F to achieve optimum properties. There are no solvents or diluents present in EP46HT. The color of Part A is clear, Part B is amber. A non-drip paste version called EP46HTND-2 is also available. Master Bond Polymer System EP46HT is being used in a number of applications requiring excellent retention of structural strength along with chemically resistant properties at high service temperatures. Specific uses include structural bonding, sealing, potting, casting, filament windings, and composite structures comprising glass, polyimide, and graphite fiber reinforcements. Particularly noteworthy are the excellent moisture and fuel resistance properties of the cured EP46HT material. The product exhibits outstanding electrical insulation properties. The service temperature range extends from -150°F to 500°F. The low viscosity of EP46HT allows it to be used in many potting and casting applications requiring high temperatures and/or superior chemical resistance.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP46HT
Product Name Two Component, High Performance Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

High Shear/Peel Strength, Room Temperature Curing Epoxy - EP31 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Thermally Stable Electrically Insulating Epoxy - EP121CL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Toughened, Optically Clear Two Component Epoxy - EP38CL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Two Component, Acid Resistant Coating/Liner - EP21ARHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details