Master Bond, Inc. One Component, UV and Heat Curable Epoxy UV15DC80

Description
Master Bond UV15DC80 is a very special dual cured (UV/heat) curable system featuring the capacity to cure in shadowed out of areas by supplementary heat curing at 80°C for 15-30 minutes. In addition, UV15DC80 has outstanding physical properties including superb physical strength characteristics along with unmatched temperature and chemical resistance. UV15DC80 is 100% solids and contains no solvents or volatiles. This low viscosity system features a cationic type curing system, with low shrinkage upon curing. UV15DC80 forms high strength bonds to metals, glass, ceramics and most plastics. UV15DC80 is not inhibited by oxygen. Straight UV curing can be accomplished for thickness of .010"/.020" in seconds using UV light at 365nm with 30-40 millwatts per cm² of energy. Faster cures can be achieved at higher energy outputs. Areas not cured because of shadowing can be cured at 80°C for 15-30 minutes. In addition, post curing at 125-135°C per 15-30 minutes can increase the Tg from 90°C achieved by straight UV cure to over 130°C with a post cure. The storage life in unopened container at ambient temperature is 6 months.
Request a Quote
Description
Master Bond UV15DC80 is a very special dual cured (UV/heat) curable system featuring the capacity to cure in shadowed out of areas by supplementary heat curing at 80°C for 15-30 minutes. In addition, UV15DC80 has outstanding physical properties including superb physical strength characteristics along with unmatched temperature and chemical resistance. UV15DC80 is 100% solids and contains no solvents or volatiles. This low viscosity system features a cationic type curing system, with low shrinkage upon curing. UV15DC80 forms high strength bonds to metals, glass, ceramics and most plastics. UV15DC80 is not inhibited by oxygen. Straight UV curing can be accomplished for thickness of .010"/.020" in seconds using UV light at 365nm with 30-40 millwatts per cm² of energy. Faster cures can be achieved at higher energy outputs. Areas not cured because of shadowing can be cured at 80°C for 15-30 minutes. In addition, post curing at 125-135°C per 15-30 minutes can increase the Tg from 90°C achieved by straight UV cure to over 130°C with a post cure. The storage life in unopened container at ambient temperature is 6 months.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Component, UV and Heat Curable Epoxy - UV15DC80 - Master Bond, Inc.
Hackensack, NJ, USA
One Component, UV and Heat Curable Epoxy
UV15DC80
One Component, UV and Heat Curable Epoxy UV15DC80
Master Bond UV15DC80 is a very special dual cured (UV/heat) curable system featuring the capacity to cure in shadowed out of areas by supplementary heat curing at 80°C for 15-30 minutes. In addition, UV15DC80 has outstanding physical properties including superb physical strength characteristics along with unmatched temperature and chemical resistance. UV15DC80 is 100% solids and contains no solvents or volatiles. This low viscosity system features a cationic type curing system, with low shrinkage upon curing. UV15DC80 forms high strength bonds to metals, glass, ceramics and most plastics. UV15DC80 is not inhibited by oxygen. Straight UV curing can be accomplished for thickness of .010"/.020" in seconds using UV light at 365nm with 30-40 millwatts per cm² of energy. Faster cures can be achieved at higher energy outputs. Areas not cured because of shadowing can be cured at 80°C for 15-30 minutes. In addition, post curing at 125-135°C per 15-30 minutes can increase the Tg from 90°C achieved by straight UV cure to over 130°C with a post cure. The storage life in unopened container at ambient temperature is 6 months.

Master Bond UV15DC80 is a very special dual cured (UV/heat) curable system featuring the capacity to cure in shadowed out of areas by supplementary heat curing at 80°C for 15-30 minutes. In addition, UV15DC80 has outstanding physical properties including superb physical strength characteristics along with unmatched temperature and chemical resistance. UV15DC80 is 100% solids and contains no solvents or volatiles. This low viscosity system features a cationic type curing system, with low shrinkage upon curing. UV15DC80 forms high strength bonds to metals, glass, ceramics and most plastics. UV15DC80 is not inhibited by oxygen. Straight UV curing can be accomplished for thickness of .010"/.020" in seconds using UV light at 365nm with 30-40 millwatts per cm² of energy. Faster cures can be achieved at higher energy outputs. Areas not cured because of shadowing can be cured at 80°C for 15-30 minutes. In addition, post curing at 125-135°C per 15-30 minutes can increase the Tg from 90°C achieved by straight UV cure to over 130°C with a post cure. The storage life in unopened container at ambient temperature is 6 months.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number UV15DC80
Product Name One Component, UV and Heat Curable Epoxy
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Polyurethane
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Thermally Conductive, Flowable Epoxy Meets NASA Low Outgassing - EP53TC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Two Component Thermally Conductive Epoxy System - EP21TDCANHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Two Component Adhesive for Food Applications - EP42HT-2FG - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Nickel Filled Electrically Conductive Epoxy System - EP76M - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details