Voith Turbo Inc. Safety Coupling 80 ST-K

Description
For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.
Description
For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 80 ST-K - Voith Turbo Inc.
York, PA, USA
Safety Coupling
80 ST-K
Safety Coupling 80 ST-K
For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.

For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 80 ST-K
Product Name Safety Coupling
Application Industrial
Torque 1548.7 to 3097.3 Ft-lbs (2100 to 4200 N-m)
Speed 375 rpm
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

BDS Free Standing Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 2400 to 3500 rpm
Engagement Plate / Disc
View Details
Safety Coupling - 110 ST-B - Voith Turbo Inc.
Specs
Application Industrial
Torque 7374.6 to 14749.3 Ft-lbs (10000 to 20000 N-m)
Engagement Friction
View Details
Press Pac® 2200 Series - 2205 - Midwest Brake
Specs
Application Industrial; Machine Tool; Other; Stamping & Forging Presses
Torque 2500.0 to 5000.0 Ft-lbs (3390 to 6780 N-m)
Pressure 700 psi (493 m H2O)
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Speed 3600 rpm
View Details