Foctek Photonics, Inc. High Extinction Polarization Cube BeamSplitter

Description
Polarizing CPolarization Cube BeamSplitter tube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polariz ed light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms. Foctek mainly offers following polarization beamsplitter products : Polarization Cube BeamSplitter High Power Polarization Cube BeamSplitter High Extinction Polarization Cube BeamSplitter
Description
Polarizing CPolarization Cube BeamSplitter tube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polariz ed light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms. Foctek mainly offers following polarization beamsplitter products : Polarization Cube BeamSplitter High Power Polarization Cube BeamSplitter High Extinction Polarization Cube BeamSplitter

Suppliers

Company
Product
Description
Supplier Links
High Extinction Polarization Cube BeamSplitter -  - Foctek Photonics, Inc.
Fuzhou, China
High Extinction Polarization Cube BeamSplitter
High Extinction Polarization Cube BeamSplitter
Polarizing CPolarization Cube BeamSplitter tube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polariz ed light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms. Foctek mainly offers following polarization beamsplitter products : Polarization Cube BeamSplitter High Power Polarization Cube BeamSplitter High Extinction Polarization Cube BeamSplitter

Polarizing CPolarization Cube BeamSplitter tube Beamsplitters split randomly polarized beams into two orthogonal, linearly, polarized components-S-polarized light is reflected at a 90deg.Angle while P-polarized light is transmitted. Each beamsplitter consists of a pair of precision high tolerance right angle prisms cemented together with a dielectric coating on the hypotenuse of one of prisms.

Foctek mainly offers following polarization beamsplitter products :

  • Polarization Cube BeamSplitter
  • High Power Polarization Cube BeamSplitter
  • High Extinction Polarization Cube BeamSplitter
Supplier's Site

Technical Specifications

  Foctek Photonics, Inc.
Product Category Polarizing Cube Beamsplitters
Product Name High Extinction Polarization Cube BeamSplitter
Polarizer Construction Cement
Side Length 3.2 mm (0.1260 inch)
Polarizer Features Anti-Reflection Coating
Polarizer Material BK7; Other Material; H-K9L Grade A Optical Glass
Wavelength Range 488 to 1550 nm (4880 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Beamsplitter Cube and Waveplate -  - CeNing Optics Co., Ltd.
Specs
Side Length 18 to 30 mm (0.7087 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating AR Coating
View Details
Broadband Dielectric Beamsplitters -  - CASTECH, Inc.
Specs
Side Length 0.1300 mm (0.0051 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating: Ravg<0.75% @ 45° incidence
View Details
Cube Beamsplitter, Polarizing, 25.4 mm, 632.8 nm Laser Line - 10BC16PC.4 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Polarization Cube BeamSplitter -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Side Length 3.2 to 25.4 mm (0.1260 to 1 inch)
Polarizer Features Anti-Reflection Coating
Polarizer Material BK7; Other Material; H-K9L Grade A Optical Glass
View Details