FMS USA, Inc. Force Measuring Roller RMGZ416B

Description
FMS force measuring rollers of the RMGZ400/600 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features Advantages Nominal forces from 60-4000 N Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary
Datasheet
Description
FMS force measuring rollers of the RMGZ400/600 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features Advantages Nominal forces from 60-4000 N Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - RMGZ416B - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
RMGZ416B
Force Measuring Roller RMGZ416B
FMS force measuring rollers of the RMGZ400/600 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features Advantages Nominal forces from 60-4000 N Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary

FMS force measuring rollers of the RMGZ400/600 series are used to measure the tension in ropes, cables, wires and narrow web materials.

Features

Advantages

Nominal forces from 60-4000 NWide material processing range
10 times overload protectionRecalibration is not required
50:1 force measuring rangeWide measuring capability
Lifetime lubricated ball bearingsNo maintenance necessary
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Tension Meters
Product Number RMGZ416B
Product Name Force Measuring Roller
Meter Style Cable or Fiber
Tension Range 13.49 lbs (6.12 kg)
Accuracy 0.5000 ±% Full Scale
Application Fixtured or Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Belt Tension Meter - PCE-BTM 2000L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Strap or Belt
Accuracy 1 ±% Full Scale
Application Hand-held or Portable
View Details
Tension Electronics - PFEA 111, 112, 113 - ABB Measurement & Analytics
Specs
Meter Style Cable or Fiber
Application Hand-held or Portable
Local Interface Digital Front Panel
View Details
Shaft Head Tension Sensor - X-ZL17 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Accuracy 0.1000 ±% Full Scale
Output Analog voltage signal
Features Temperature Compensated
View Details
CableView Tension Meter -  - RDI Technologies Inc.
RDI Technologies Inc.
Specs
Meter Style Cable or Fiber
Application Hand-held or Portable
Configuration Non-contact / Frequency
View Details