The belt tension meter is an optical measuring instrument for determining the belt tension force. This belt tension meter consists of a display unit and a sensor on a gooseneck cable. The belt tension meter measures the tension of the belt in a stationary state.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Tension Meters |
| Product Number | PCE-BTM 2000L |
| Product Name | Belt Tension Meter |
| Meter Style | Strap or Belt |
| Accuracy | 1 ±% Full Scale |
| Application | Hand-held or Portable |
| Configuration | Non-contact / Frequency |