Covering a wide range of applications the Tension Electronics comes in three versions, with different levels of performance and functionality. All three versions have multi-language digital display and configuration keys. The configuration keys being used for setting different parameters and to check the status of the tension system. The 2 x 16 character display can present sum, difference or individual load cell signals. All three versions are available in both DIN-rail version and enclosed IP 65 (NEMA 4) version for mounting in more severe environments.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Tension Meters |
| Product Number | PFEA 111, 112, 113 |
| Product Name | Tension Electronics |
| Meter Style | Cable or Fiber |
| Application | Hand-held or Portable |
| Local Interface | Digital Front Panel |
| Computer Interface | Computer Interface |