FMS USA, Inc. Load Cell DMGZ325A.RF

Description
The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features Advantages 10 times overload protection Recalibration is not required 20:1 force measuring range Wide measuring capability Stainless steel sensor, aluminium sleeve Corrosion resistant, ultra-durable Compact design Easy mounting with minimal space required
Datasheet
Description
The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features Advantages 10 times overload protection Recalibration is not required 20:1 force measuring range Wide measuring capability Stainless steel sensor, aluminium sleeve Corrosion resistant, ultra-durable Compact design Easy mounting with minimal space required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell - DMGZ325A.RF - FMS USA, Inc.
Hoffman Estates, IL, USA
Load Cell
DMGZ325A.RF
Load Cell DMGZ325A.RF
The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features Advantages 10 times overload protection Recalibration is not required 20:1 force measuring range Wide measuring capability Stainless steel sensor, aluminium sleeve Corrosion resistant, ultra-durable Compact design Easy mounting with minimal space required

The DMGZ300 series load cells measure force in the direction of the center axis of the sensor.

Features

Advantages

10 times overload protectionRecalibration is not required
20:1 force measuring rangeWide measuring capability
Stainless steel sensor, aluminium sleeveCorrosion resistant, ultra-durable
Compact designEasy mounting with minimal space required
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number DMGZ325A.RF
Product Name Load Cell
Force Rating 112 lbs (50.98 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Canister
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4300 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
RCP/SCP Series - RCP-3.250 - Strainsert
Specs
Force Rating 150000 lbs (68027 kg)
Package Load Pin
Output Analog Voltage
View Details
Model 31 Tension/Compression Universal Load Cell - SLC31/00050* - RDP Electrosense
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details