FMS USA, Inc. Force Measuring Sensor CA203.1500

Description
The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency. Features Advantages 10 times overload protection No re-calibration required 20:1 force measuring range Accuracy class 0.5% Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminum Cover Corrosion resistant, ultra durable
Description
The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency. Features Advantages 10 times overload protection No re-calibration required 20:1 force measuring range Accuracy class 0.5% Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminum Cover Corrosion resistant, ultra durable

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Sensor - CA203.1500 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Sensor
CA203.1500
Force Measuring Sensor CA203.1500
The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency. Features Advantages 10 times overload protection No re-calibration required 20:1 force measuring range Accuracy class 0.5% Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminum Cover Corrosion resistant, ultra durable

The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency.

Features

Advantages

10 times overload protectionNo re-calibration required
20:1 force measuring rangeAccuracy class 0.5%
Nominal forces 50, 125, 250, 500, 1000, 1500 NCovers a wide application range
Stainless steel sensor, Aluminum CoverCorrosion resistant, ultra durable
Supplier's Site

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number CA203.1500
Product Name Force Measuring Sensor
Force Rating 337 lbs (153 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Donut / Washer
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 1811972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Sensors -  - Sensata Technologies
Sensata Technologies
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension; Compression
Device Sensor / Transducer
View Details
STL Series - STL-8.5 - Strainsert
Specs
Force Rating 17000 lbs (7710 kg)
Force Measured Tension
Package Link
View Details