FMS USA, Inc. Force Measuring Sensor C203.500.17

Description
The dual flexion beam sensors of the C203 series set new benchmarks with regards to precision, reliability and economic efficiency. Features Advantages 10 times overload protection No re-calibration required 20:1 force measuring range Accuracy class 0.5% Nominal forces 50, 125, 250, 500 and 1000 N Covers a wide application range Stainless steel sensor, Aluminum Cover Corrosion resistant, ultra durable
Description
The dual flexion beam sensors of the C203 series set new benchmarks with regards to precision, reliability and economic efficiency. Features Advantages 10 times overload protection No re-calibration required 20:1 force measuring range Accuracy class 0.5% Nominal forces 50, 125, 250, 500 and 1000 N Covers a wide application range Stainless steel sensor, Aluminum Cover Corrosion resistant, ultra durable
Datasheet
Datasheet Summary
Powered by GS/AI

The C203.500.17 force measuring sensor from FMS USA, Inc. is designed for applications requiring precise tension measurement in compact spaces. It features a nominal force rating of 500 N (110 lbf) and operates within a measuring range of 30:1, ensuring accurate readings with an accuracy class of ±0.5%. The sensor is constructed from stainless steel, providing durability and resistance to corrosion. It includes overload protection rated at ten times the nominal force, minimizing the need for recalibration due to machine disturbances. The sensor can be installed using various mounting options, including a flange mount with pilot hole or a flat mount with dowel pin, allowing for flexible integration into existing systems. It operates effectively within a temperature range of -10 °C to +60 °C (14 °F to 140 °F) and has an electrical connection via a male connector M16x0.75, 5-pole. This sensor is suitable for continuous material processing lines where space is limited and precise force measurement is critical.

Datasheet Summary
Powered by GS/AI

The C203.500.17 force measuring sensor from FMS USA, Inc. is designed for applications requiring precise tension measurement in compact spaces. It features a nominal force rating of 500 N (110 lbf) and operates within a measuring range of 30:1, ensuring accurate readings with an accuracy class of ±0.5%. The sensor is constructed from stainless steel, providing durability and resistance to corrosion. It includes overload protection rated at ten times the nominal force, minimizing the need for recalibration due to machine disturbances. The sensor can be installed using various mounting options, including a flange mount with pilot hole or a flat mount with dowel pin, allowing for flexible integration into existing systems. It operates effectively within a temperature range of -10 °C to +60 °C (14 °F to 140 °F) and has an electrical connection via a male connector M16x0.75, 5-pole. This sensor is suitable for continuous material processing lines where space is limited and precise force measurement is critical.

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Sensor - C203.500.17 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Sensor
C203.500.17
Force Measuring Sensor C203.500.17
The dual flexion beam sensors of the C203 series set new benchmarks with regards to precision, reliability and economic efficiency. Features Advantages 10 times overload protection No re-calibration required 20:1 force measuring range Accuracy class 0.5% Nominal forces 50, 125, 250, 500 and 1000 N Covers a wide application range Stainless steel sensor, Aluminum Cover Corrosion resistant, ultra durable

The dual flexion beam sensors of the C203 series set new benchmarks with regards to precision, reliability and economic efficiency.

Features

Advantages

10 times overload protectionNo re-calibration required
20:1 force measuring rangeAccuracy class 0.5%
Nominal forces 50, 125, 250, 500 and 1000 NCovers a wide application range
Stainless steel sensor, Aluminum CoverCorrosion resistant, ultra durable
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number C203.500.17
Product Name Force Measuring Sensor
Force Rating 112 lbs (50.98 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Donut / Washer
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-7600 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K1-G0 - KZ-011-0400-80N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - EFN31-1KN-C20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details