Mark-10 Corporation MR04-100M - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N, M3 MR04-100M

Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR04-100M is a compact force sensor designed for tension and compression measurements in space-constrained applications, with a capacity of 100 lbF (500 N) and a resolution of 0.05 lbF or 0.5 mN when used with Mark-10 indicators. It features threaded holes on two sides for mounting, a weight of 0.015 lb (0.007 kg), and includes a certificate of calibration with 10 data points per direction. The sensor supports Plug & Test® technology for seamless integration with Mark-10 indicators and has a safe overload capacity of 200% of full scale. Accuracy is ±0.2% of full scale plus the indicator's contribution.

Datasheet Summary
Powered by GS/AI

The MR04-100M is a compact force sensor designed for tension and compression measurements in space-constrained applications, with a capacity of 100 lbF (500 N) and a resolution of 0.05 lbF or 0.5 mN when used with Mark-10 indicators. It features threaded holes on two sides for mounting, a weight of 0.015 lb (0.007 kg), and includes a certificate of calibration with 10 data points per direction. The sensor supports Plug & Test® technology for seamless integration with Mark-10 indicators and has a safe overload capacity of 200% of full scale. Accuracy is ±0.2% of full scale plus the indicator's contribution.

Suppliers

Company
Product
Description
Supplier Links
MR04-100M - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N, M3 - MR04-100M - Mark-10 Corporation
Copiague, NY, United States
MR04-100M - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N, M3
MR04-100M
MR04-100M - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N, M3 MR04-100M
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR04-100M
Product Name MR04-100M - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N, M3
Force Rating 112 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Force Gauge - M7-012 - Transcat, Inc.
Specs
Device Gauge / Indicator
View Details
MR04-50M - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, M3 - MR04-50M - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Compression
Package Miniature
View Details
Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - FS05-5 - Mark-10 Corporation
Specs
Force Rating 5.62 lbs (2.55 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Basic ergonomics testing kit w/force gauge, 500 lbF / 2500 N - EKE-500-1 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details