Lee Co. (The) 281 Flow Control

Description
This miniature flow control valve is 0.281 inches in diameter and 0.96 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 250 to 10,000 Lohms. Features Type: Flow Control Diameter: 0.281 inches Metered Flow Range: 250 - 10,000 Lohms Maximum Working Pressure: 3000 psi
Request a Quote Datasheet
Description
This miniature flow control valve is 0.281 inches in diameter and 0.96 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 250 to 10,000 Lohms. Features Type: Flow Control Diameter: 0.281 inches Metered Flow Range: 250 - 10,000 Lohms Maximum Working Pressure: 3000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
281 Flow Control -  - Lee Co. (The)
Westbrook, CT, USA
281 Flow Control
281 Flow Control
This miniature flow control valve is 0.281 inches in diameter and 0.96 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 250 to 10,000 Lohms. Features Type: Flow Control Diameter: 0.281 inches Metered Flow Range: 250 - 10,000 Lohms Maximum Working Pressure: 3000 psi

This miniature flow control valve is 0.281 inches in diameter and 0.96 inches in length. Delivering optimal fluid control, this valve provides metered flow in one direction and free flow in the other direction. Restrictions are available from 250 to 10,000 Lohms.

Features

  • Type: Flow Control
  • Diameter: 0.281 inches
  • Metered Flow Range: 250 - 10,000 Lohms
  • Maximum Working Pressure: 3000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 281 Flow Control
Valve Type Control Valve; Metering; Flow Control Valves
Unlock Full Specs
to access all available technical data

Similar Products

125 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details
LHL Series Latching 3-Way Control Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Solenoid; Control Solenoid Valves
Maximum Pressure 15.00 psi (10.56 m H2O)
View Details
5.5 mm Poppet Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
8 mm Zero Leak Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details