Fluitron, Inc. High Pressure Syringe Pump SP-.02KB-2

Description
The syringe pump is a positive displacement motor driven pump designed specifically for the precise injection of liquids into high pressure systems. The pumping action is accomplished by a plunger moving slowly through a relatively large pump barrel. For applications requiring small injected volumes or short pumping durations, the pump barrel would be large enough to dispense the required volume before the plunger reaches the end of its stroke.
Description
The syringe pump is a positive displacement motor driven pump designed specifically for the precise injection of liquids into high pressure systems. The pumping action is accomplished by a plunger moving slowly through a relatively large pump barrel. For applications requiring small injected volumes or short pumping durations, the pump barrel would be large enough to dispense the required volume before the plunger reaches the end of its stroke.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Syringe Pump - SP-.02KB-2 - Fluitron, Inc.
Ivyland, PA, USA
High Pressure Syringe Pump
SP-.02KB-2
High Pressure Syringe Pump SP-.02KB-2
The syringe pump is a positive displacement motor driven pump designed specifically for the precise injection of liquids into high pressure systems. The pumping action is accomplished by a plunger moving slowly through a relatively large pump barrel. For applications requiring small injected volumes or short pumping durations, the pump barrel would be large enough to dispense the required volume before the plunger reaches the end of its stroke.

The syringe pump is a positive displacement motor driven pump designed specifically for the precise injection of liquids into high pressure systems. The pumping action is accomplished by a plunger moving slowly through a relatively large pump barrel. For applications requiring small injected volumes or short pumping durations, the pump barrel would be large enough to dispense the required volume before the plunger reaches the end of its stroke.

Supplier's Site

Technical Specifications

  Fluitron, Inc.
Product Category Liquid Handling Pumps
Product Number SP-.02KB-2
Product Name High Pressure Syringe Pump
Pump Type Syringe Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Liquid Flow 0.317 GPM (1.20 L/min)
Discharge Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details