Fluidwell bv Temperature Monitor with 4 alarm outputs F190

Description
The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to set two low level and two high alarm values. If desired, an ignore function can be set up to allow for an incorrect measurement for a certain period of time. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays actual temperature and measuring unit. Very large 26mm (1") high digits for temperature. Selectable on-screen engineering units: °C - °F - K. Number of digits for temperature: 5½. Piegraph indication: ten segments. Green or amber LED backlight with adjustable intensity. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to set two low level and two high alarm values. If desired, an ignore function can be set up to allow for an incorrect measurement for a certain period of time. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays actual temperature and measuring unit. Very large 26mm (1") high digits for temperature. Selectable on-screen engineering units: °C - °F - K. Number of digits for temperature: 5½. Piegraph indication: ten segments. Green or amber LED backlight with adjustable intensity. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Monitor with 4 alarm outputs - F190 - Fluidwell bv
Veghel, Netherlands
Temperature Monitor with 4 alarm outputs
F190
Temperature Monitor with 4 alarm outputs F190
The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to set two low level and two high alarm values. If desired, an ignore function can be set up to allow for an incorrect measurement for a certain period of time. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays actual temperature and measuring unit. Very large 26mm (1") high digits for temperature. Selectable on-screen engineering units: °C - °F - K. Number of digits for temperature: 5½. Piegraph indication: ten segments. Green or amber LED backlight with adjustable intensity. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to set two low level and two high alarm values. If desired, an ignore function can be set up to allow for an incorrect measurement for a certain period of time.

Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays actual temperature and measuring unit.
  • Very large 26mm (1") high digits for temperature.
  • Selectable on-screen engineering units:
    °C - °F - K.
  • Number of digits for temperature: 5½.
  • Piegraph indication: ten segments.
  • Green or amber LED backlight with adjustable intensity.
  • Auto backup of settings in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Temperature Indicators
Product Number F190
Product Name Temperature Monitor with 4 alarm outputs
Mounting Options Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
Local Interface Digital Front Panel
Display Digital Readouts
DC Voltage Measures DC Voltages
DC Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermometer - PCE-HPT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details