The F112 is a versatile flow rate indicator and totalizer with the ability to precisely linearize the flow meter signal. In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the output signals.
The display shows flow rate, total and accumulated total. On-screen engineering units are easily configured from a comprehensive selection.
Advantages
Features
The F112 is a versatile flow rate indicator and totalizer with the ability to precisely linearize the flow meter signal. In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points, greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the output signals.
The display shows flow rate, total and accumulated total. On-screen engineering units are easily configured from a comprehensive selection.
Advantages
Features
| Fluidwell bv | Fluidwell bv | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | F112 | F112 |
| Product Name | Flow Rate Indicators / Totalizers with linearization | Flow Computers with Linearization |
| Features | Programmable; Recorder / Totalizer Functions | Programmable; Recorder / Totalizer Functions |
| Approvals | ATEX; ATEX, IECEx, IP, NEMA, EMC, Low Voltage | ATEX; Canadian Standards Association; ATEX and IECEx |
| Operating Temperature | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) |