Fluidwell bv Temperature Indicator F040

Description
The F040 is a straight forward temperature indicator with large 26mm (1") high digits. The measuring unit to be displayed below the temperature is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user-friendly solution! The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays actual temperature and measuring unit. Very large 26mm (1") high digits for temperature. Selectable on-screen engineering units: °C - °F - K. Number of digits for temperature: 5½. Piegraph indication: ten segments. Green or amber LED backlight with adjustable intensity. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F040 is a straight forward temperature indicator with large 26mm (1") high digits. The measuring unit to be displayed below the temperature is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user-friendly solution! The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays actual temperature and measuring unit. Very large 26mm (1") high digits for temperature. Selectable on-screen engineering units: °C - °F - K. Number of digits for temperature: 5½. Piegraph indication: ten segments. Green or amber LED backlight with adjustable intensity. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Indicator - F040 - Fluidwell bv
Veghel, Netherlands
Temperature Indicator
F040
Temperature Indicator F040
The F040 is a straight forward temperature indicator with large 26mm (1") high digits. The measuring unit to be displayed below the temperature is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user-friendly solution! The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays actual temperature and measuring unit. Very large 26mm (1") high digits for temperature. Selectable on-screen engineering units: °C - °F - K. Number of digits for temperature: 5½. Piegraph indication: ten segments. Green or amber LED backlight with adjustable intensity. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F040 is a straight forward temperature indicator with large 26mm (1") high digits. The measuring unit to be displayed below the temperature is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user-friendly solution!
The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers.

Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays actual temperature and measuring unit.
  • Very large 26mm (1") high digits for temperature.
  • Selectable on-screen engineering units:
    °C - °F - K.
  • Number of digits for temperature: 5½.
  • Piegraph indication: ten segments.
  • Green or amber LED backlight with adjustable intensity.
  • Auto backup of settings in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Temperature Indicators
Product Number F040
Product Name Temperature Indicator
Mounting Options Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
Input Options Accepts Thermocouple Inputs; Accepts RTD Inputs
Local Interface Digital Front Panel
Display Digital Readouts
DC Voltage Measures DC Voltages
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details