Fluidwell bv Flow Rate Monitors / Totalizers with High / Low Alarms F018

Description
The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems. In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Fifteen point linearization of the flow curve - with interpolation. Two alarm values can be entered: low and high flow rate alarm. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Red flashing LED backlight in case of a flow rate alarm; intensity adjustable. Displays clear alarm messages. Scaled pulse output reflecting the accumulated total. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems. In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Fifteen point linearization of the flow curve - with interpolation. Two alarm values can be entered: low and high flow rate alarm. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Red flashing LED backlight in case of a flow rate alarm; intensity adjustable. Displays clear alarm messages. Scaled pulse output reflecting the accumulated total. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Monitors / Totalizers with High / Low Alarms - F018 - Fluidwell bv
Veghel, Netherlands
Flow Rate Monitors / Totalizers with High / Low Alarms
F018
Flow Rate Monitors / Totalizers with High / Low Alarms F018
The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems. In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Fifteen point linearization of the flow curve - with interpolation. Two alarm values can be entered: low and high flow rate alarm. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Red flashing LED backlight in case of a flow rate alarm; intensity adjustable. Displays clear alarm messages. Scaled pulse output reflecting the accumulated total. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems.
In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays total and flow rate simultaneously.
  • Fifteen point linearization of the flow curve - with interpolation.
  • Two alarm values can be entered: low and high flow rate alarm.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total.
  • Red flashing LED backlight in case of a flow rate alarm; intensity adjustable.
  • Displays clear alarm messages.
  • Scaled pulse output reflecting the accumulated total.
  • Auto backup of settings and running totals in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet
Flow Rate Indicators / Totalizers with linearization - F018 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with linearization
F018
Flow Rate Indicators / Totalizers with linearization F018
The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems. In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Fifteen point linearization of the flow curve - with interpolation. Two alarm values can be entered: low and high flow rate alarm. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Red flashing LED backlight in case of a flow rate alarm; intensity adjustable. Displays clear alarm messages. Scaled pulse output reflecting the accumulated total. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems.
In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays total and flow rate simultaneously.
  • Fifteen point linearization of the flow curve - with interpolation.
  • Two alarm values can be entered: low and high flow rate alarm.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total.
  • Red flashing LED backlight in case of a flow rate alarm; intensity adjustable.
  • Displays clear alarm messages.
  • Scaled pulse output reflecting the accumulated total.
  • Auto backup of settings and running totals in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - F018 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
F018
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs F018
The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems. In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Fifteen point linearization of the flow curve - with interpolation. Two alarm values can be entered: low and high flow rate alarm. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Red flashing LED backlight in case of a flow rate alarm; intensity adjustable. Displays clear alarm messages. Scaled pulse output reflecting the accumulated total. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems.
In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays total and flow rate simultaneously.
  • Fifteen point linearization of the flow curve - with interpolation.
  • Two alarm values can be entered: low and high flow rate alarm.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total.
  • Red flashing LED backlight in case of a flow rate alarm; intensity adjustable.
  • Displays clear alarm messages.
  • Scaled pulse output reflecting the accumulated total.
  • Auto backup of settings and running totals in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet
Flow Computers with Linearization - F018 - Fluidwell bv
Veghel, Netherlands
Flow Computers with Linearization
F018
Flow Computers with Linearization F018
The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems. In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays total and flow rate simultaneously. Fifteen point linearization of the flow curve - with interpolation. Two alarm values can be entered: low and high flow rate alarm. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Red flashing LED backlight in case of a flow rate alarm; intensity adjustable. Displays clear alarm messages. Scaled pulse output reflecting the accumulated total. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F018 is a local indicator with linearization, that displays the actual flow rate, resettable total and non-resettable accumulated total. The F-Series is known worldwide as a range of user-friendly indicators. The F018 is even more impressive. The HART communication allows you to communicate in an easy way with smart "DD enabled host" systems.
In addition to the average K-Factor or Span, fifteen linearization points can be entered with their frequencies or values. The unit will interpolate between these points greatly enhancing accuracy in any flow range, even for very low frequency applications. This linearization affects all displayed information as well as the signal outputs.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. FM and CSA are pending.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays total and flow rate simultaneously.
  • Fifteen point linearization of the flow curve - with interpolation.
  • Two alarm values can be entered: low and high flow rate alarm.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total.
  • Red flashing LED backlight in case of a flow rate alarm; intensity adjustable.
  • Displays clear alarm messages.
  • Scaled pulse output reflecting the accumulated total.
  • Auto backup of settings and running totals in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv Fluidwell bv Fluidwell bv Fluidwell bv
Product Category Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters Liquid Flow Meters
Product Number F018 F018 F018 F018
Product Name Flow Rate Monitors / Totalizers with High / Low Alarms Flow Rate Indicators / Totalizers with linearization Flow Rate Indicators / Totalizers with Analog or Pulse Outputs Flow Computers with Linearization
Features Programmable; Recorder / Totalizer Functions Programmable; Recorder / Totalizer Functions Programmable; Recorder / Totalizer Functions Programmable; Recorder / Totalizer Functions
Approvals ATEX; EMC, Low Voltage, ATEX, IECEx, IP, NEMA, HART ATEX; Canadian Standards Association; HART, ATEX, IECEx, CSA c-us. FM pending ATEX; EMC, Low Voltage, ATEX, IECEx, IP, NEMA, HART ATEX; Canadian Standards Association; ATEX, IECEx. (CSA c-us is pending)
Operating Temperature -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Water Flow Meters - InnovaSonic® 203 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Programmable; Recorder / Totalizer Functions
Approvals CE, ISO 9001
View Details
Measurement - Flow - ultrasonic-Flow-meters - 159300361 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details