Fluidwell bv Flow Indicator / Totalizer with Data Logging + Linearization E112

Description
The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements for explosion proof, but it is about safety during daily operation. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow rate indicator / totalizer. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. 16 point linearization of the flow curve - with interpolation. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight. Data logging to survey information. Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07). Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Datasheet
Description
The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements for explosion proof, but it is about safety during daily operation. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow rate indicator / totalizer. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. 16 point linearization of the flow curve - with interpolation. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight. Data logging to survey information. Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07). Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Indicator / Totalizer with Data Logging + Linearization - E112 - Fluidwell bv
Veghel, Netherlands
Flow Indicator / Totalizer with Data Logging + Linearization
E112
Flow Indicator / Totalizer with Data Logging + Linearization E112
The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements for explosion proof, but it is about safety during daily operation. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow rate indicator / totalizer. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation. Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore). Features Explosion proof according ATEX, IECEx, FM and CSA C-US. Aluminum or high grade stainless steel Exd enclosure. Easy installation with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. 16 point linearization of the flow curve - with interpolation. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight. Data logging to survey information. Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07). Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).

The E112 is a popular model in our range of explosion proof flow rate indicators. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. We believe, it is not just about fulfilling the requirements for explosion proof, but it is about safety during daily operation. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow rate indicator / totalizer.
Advantages

  • Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit.
  • Your crew is in control with our highly praised "know one, know them all" configuration structure, saving time, cost and aggravation.
  • Durable high grade stainless steel 316L Ex d enclosure for extremely salty atmospheres (offshore).

Features

  • Explosion proof according ATEX, IECEx, FM and CSA C-US.
  • Aluminum or high grade stainless steel Exd enclosure.
  • Easy installation with the spacious chamber and plug & play connectors.
  • Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting.
  • Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer.
  • 16 point linearization of the flow curve - with interpolation.
  • Easy K-factor and engineering unit configuration for volumetric or mass.
  • 7 digit flow rate / total and 11 digit accumulated total.
  • Bright LED backlight.
  • Data logging to survey information.
  • Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07).
  • Auto backup of settings and running totals.
  • Ambient temperature: -40°C to +70°C (-40°F to 158°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Data Acquisition
Product Number E112
Product Name Flow Indicator / Totalizer with Data Logging + Linearization
Data Acquisition Datalogger (optional feature)
Form Factor Stand-alone
Outputs Analog Current Output; Frequency or Pulse Output; Relay Output (optional feature); Modbus Communication
User Interface Front Panel; Computer Programmable
Host Connection RS232/422/485 (optional feature); USB (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1721-BE-ND - DigiKey
Specs
Resolution 12 bits
DC Voltage 0.8V, 2V
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details