FLSmidth Two-Gate Discharge Valve

Description
General The FLSmidth Two-Gate Valve provides a dual-gate airlock seal against a differential pressure up to 17” W.G. and will withstand material temperatures up to 400°F (205°C). For material temperatures to 700°F (371°C). special motors and heat shields can be provided at extra cost. Body The valve body is constructed of seven (7) gauge fabricated steel plate. Inspection plate cover permits easy service access. Gates The FLSmidth Two-Gate Valve has two (2) sealing gates which alternately open and closes as material passes through the unit in order to maintain a seal between material inlet and outlet. The alternating cycle is mechanically operated using an eccentric and gear motor arrangement. Simple gravity release produces non-jamming return operation. Steel gates are mounted on a finished shaft rotating freely on outboard self-aligning ball bearings. Motor Gear motors are TEFC, 3 phase, 230/460 Volt AC, 60 Hz.
Description
General The FLSmidth Two-Gate Valve provides a dual-gate airlock seal against a differential pressure up to 17” W.G. and will withstand material temperatures up to 400°F (205°C). For material temperatures to 700°F (371°C). special motors and heat shields can be provided at extra cost. Body The valve body is constructed of seven (7) gauge fabricated steel plate. Inspection plate cover permits easy service access. Gates The FLSmidth Two-Gate Valve has two (2) sealing gates which alternately open and closes as material passes through the unit in order to maintain a seal between material inlet and outlet. The alternating cycle is mechanically operated using an eccentric and gear motor arrangement. Simple gravity release produces non-jamming return operation. Steel gates are mounted on a finished shaft rotating freely on outboard self-aligning ball bearings. Motor Gear motors are TEFC, 3 phase, 230/460 Volt AC, 60 Hz.

Suppliers

Company
Product
Description
Supplier Links
Two-Gate Discharge Valve -  - FLSmidth
Bethlehem, PA, USA
Two-Gate Discharge Valve
Two-Gate Discharge Valve
General The FLSmidth Two-Gate Valve provides a dual-gate airlock seal against a differential pressure up to 17” W.G. and will withstand material temperatures up to 400°F (205°C). For material temperatures to 700°F (371°C). special motors and heat shields can be provided at extra cost. Body The valve body is constructed of seven (7) gauge fabricated steel plate. Inspection plate cover permits easy service access. Gates The FLSmidth Two-Gate Valve has two (2) sealing gates which alternately open and closes as material passes through the unit in order to maintain a seal between material inlet and outlet. The alternating cycle is mechanically operated using an eccentric and gear motor arrangement. Simple gravity release produces non-jamming return operation. Steel gates are mounted on a finished shaft rotating freely on outboard self-aligning ball bearings. Motor Gear motors are TEFC, 3 phase, 230/460 Volt AC, 60 Hz.

General

The FLSmidth Two-Gate Valve provides a dual-gate airlock seal against a differential pressure up to 17” W.G. and will withstand material temperatures up to 400°F (205°C). For material temperatures to 700°F (371°C). special motors and heat shields can be provided at extra cost.

Body

The valve body is constructed of seven (7) gauge fabricated steel plate. Inspection plate cover permits easy service access.

Gates

The FLSmidth Two-Gate Valve has two (2) sealing gates which alternately open and closes as material passes through the unit in order to maintain a seal between material inlet and outlet. The alternating cycle is mechanically operated using an eccentric and gear motor arrangement. Simple gravity release produces non-jamming return operation. Steel gates are mounted on a finished shaft rotating freely on outboard self-aligning ball bearings.

Motor

Gear motors are TEFC, 3 phase, 230/460 Volt AC, 60 Hz.

Supplier's Site

Technical Specifications

  FLSmidth
Product Category Industrial Valves
Product Name Two-Gate Discharge Valve
Unlock Full Specs
to access all available technical data

Similar Products

Inline Temperature Control Valve - TV/HAT - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety; Shut Off
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Ketones, Oil; Air; Chemical
View Details
558 Series Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details
1 1/2 in. Size Foot Valve|Master File - FV150 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 1.50 inch (38.10 mm)
View Details