FLSmidth Material Feed Valve

Description
450 iron construction (575 BHN) inlet, disc, seat and tee Cast iron body Beveled inlet connection with 150 lb. drilled half couplings 400°F (205°C) standard design temperature Air cylinder actuated with single solenoid, 120V, manual override 2-S.P.D.T. NEMA 4 limit switches Sizes - material inlet - 8" and 12" (200 mm and 300 mm) pipeline - 3", 4", 5", 6", 8",10" (75mm, 100mm, 125mm, 150mm, 200mm, 250mm) Special designs: 850°F (450°C) design, voltages, switch ratings
Description
450 iron construction (575 BHN) inlet, disc, seat and tee Cast iron body Beveled inlet connection with 150 lb. drilled half couplings 400°F (205°C) standard design temperature Air cylinder actuated with single solenoid, 120V, manual override 2-S.P.D.T. NEMA 4 limit switches Sizes - material inlet - 8" and 12" (200 mm and 300 mm) pipeline - 3", 4", 5", 6", 8",10" (75mm, 100mm, 125mm, 150mm, 200mm, 250mm) Special designs: 850°F (450°C) design, voltages, switch ratings

Suppliers

Company
Product
Description
Supplier Links
Material Feed Valve -  - FLSmidth
Bethlehem, PA, USA
Material Feed Valve
Material Feed Valve
450 iron construction (575 BHN) inlet, disc, seat and tee Cast iron body Beveled inlet connection with 150 lb. drilled half couplings 400°F (205°C) standard design temperature Air cylinder actuated with single solenoid, 120V, manual override 2-S.P.D.T. NEMA 4 limit switches Sizes - material inlet - 8" and 12" (200 mm and 300 mm) pipeline - 3", 4", 5", 6", 8",10" (75mm, 100mm, 125mm, 150mm, 200mm, 250mm) Special designs: 850°F (450°C) design, voltages, switch ratings
  • 450 iron construction (575 BHN) inlet, disc, seat and tee
  • Cast iron body
  • Beveled inlet connection with 150 lb. drilled half couplings
  • 400°F (205°C) standard design temperature
  • Air cylinder actuated with single solenoid, 120V, manual override
  • 2-S.P.D.T. NEMA 4 limit switches
  • Sizes - material inlet - 8" and 12" (200 mm and 300 mm)
    pipeline - 3", 4", 5", 6", 8",10" (75mm, 100mm, 125mm, 150mm, 200mm, 250mm)

Special designs: 850°F (450°C) design, voltages, switch ratings

Supplier's Site

Technical Specifications

  FLSmidth
Product Category Industrial Valves
Product Name Material Feed Valve
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Temperature Control Valve - TV/SC-I - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
Pneumatically Actuated Brass Valve - PHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Air solenoid valve - CPE18-M3H-5/3BS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers