FLSmidth Dual-Air Inlet Feeder DA Series

Description
General The DA Feeder introduces material into the conveying system at highest volumetric efficiency when material flow into the feeder is controlled to permit free venting. The feeder may be used under a head of material when appropriate aeration is provided to create a path for relief of the reverse air flow. In operation, air enters a single inlet and passes into the rotor pocket through two (2) ducts integrally cast in the end plates, assuring complete fluidization and discharge. High efficiency is attained through the combination of gravity and air-sweeping of the fluidized material into the conveying line. This design principle assists greatly in discharging materials which have a tendency of hanging up in the rotor pockets. DA Feeder permits the use of smaller sized components and related equipment in pressure pneumatic conveying systems resulting in savings in initial equipment cost, installation cost and space requirements. Available with or without motor drive, discharge pan and support base Body The DA Feeder is constructed of machined #50 cast iron and incorporates a deep packing gland, outboard anti-friction bearings and an extra heavy shaft. Lantern rings are provided to permit use of purge air when handling fine, powdery material to prevent contamination of shaft packing. Rotor The DA Feeder cast iron rotor features eight (8) equal pockets with volumes up to 1.6 cubic feet ( .05m3 ) per revolution. Rotors with beveling on the trailing edge are recommended for handling materials that have a tendency to smear. Pressure The DA Feeder is designed for pressure differentials up to 18 PSIG (1.27 Kg/cm2). Motor Mounting Motor support lugs are cast as an integral part of the feeder body to permit the mounting of a gear motor directly on the units, resulting in a compact package requiring minimum space. Motor The DA Feeder with motor is equipped with a three (3) phase, 230/460 Volt A.C. 60Hz.TEFC, right angle motor unit. Sprocket and chain assembly with protective guard is included. Discharge Pan and Support Base are optional and available at additional cost.
Description
General The DA Feeder introduces material into the conveying system at highest volumetric efficiency when material flow into the feeder is controlled to permit free venting. The feeder may be used under a head of material when appropriate aeration is provided to create a path for relief of the reverse air flow. In operation, air enters a single inlet and passes into the rotor pocket through two (2) ducts integrally cast in the end plates, assuring complete fluidization and discharge. High efficiency is attained through the combination of gravity and air-sweeping of the fluidized material into the conveying line. This design principle assists greatly in discharging materials which have a tendency of hanging up in the rotor pockets. DA Feeder permits the use of smaller sized components and related equipment in pressure pneumatic conveying systems resulting in savings in initial equipment cost, installation cost and space requirements. Available with or without motor drive, discharge pan and support base Body The DA Feeder is constructed of machined #50 cast iron and incorporates a deep packing gland, outboard anti-friction bearings and an extra heavy shaft. Lantern rings are provided to permit use of purge air when handling fine, powdery material to prevent contamination of shaft packing. Rotor The DA Feeder cast iron rotor features eight (8) equal pockets with volumes up to 1.6 cubic feet ( .05m3 ) per revolution. Rotors with beveling on the trailing edge are recommended for handling materials that have a tendency to smear. Pressure The DA Feeder is designed for pressure differentials up to 18 PSIG (1.27 Kg/cm2). Motor Mounting Motor support lugs are cast as an integral part of the feeder body to permit the mounting of a gear motor directly on the units, resulting in a compact package requiring minimum space. Motor The DA Feeder with motor is equipped with a three (3) phase, 230/460 Volt A.C. 60Hz.TEFC, right angle motor unit. Sprocket and chain assembly with protective guard is included. Discharge Pan and Support Base are optional and available at additional cost.

Suppliers

Company
Product
Description
Supplier Links
Dual-Air Inlet Feeder - DA Series - FLSmidth
Bethlehem, PA, USA
Dual-Air Inlet Feeder
DA Series
Dual-Air Inlet Feeder DA Series
General The DA Feeder introduces material into the conveying system at highest volumetric efficiency when material flow into the feeder is controlled to permit free venting. The feeder may be used under a head of material when appropriate aeration is provided to create a path for relief of the reverse air flow. In operation, air enters a single inlet and passes into the rotor pocket through two (2) ducts integrally cast in the end plates, assuring complete fluidization and discharge. High efficiency is attained through the combination of gravity and air-sweeping of the fluidized material into the conveying line. This design principle assists greatly in discharging materials which have a tendency of hanging up in the rotor pockets. DA Feeder permits the use of smaller sized components and related equipment in pressure pneumatic conveying systems resulting in savings in initial equipment cost, installation cost and space requirements. Available with or without motor drive, discharge pan and support base Body The DA Feeder is constructed of machined #50 cast iron and incorporates a deep packing gland, outboard anti-friction bearings and an extra heavy shaft. Lantern rings are provided to permit use of purge air when handling fine, powdery material to prevent contamination of shaft packing. Rotor The DA Feeder cast iron rotor features eight (8) equal pockets with volumes up to 1.6 cubic feet ( .05m3 ) per revolution. Rotors with beveling on the trailing edge are recommended for handling materials that have a tendency to smear. Pressure The DA Feeder is designed for pressure differentials up to 18 PSIG (1.27 Kg/cm2). Motor Mounting Motor support lugs are cast as an integral part of the feeder body to permit the mounting of a gear motor directly on the units, resulting in a compact package requiring minimum space. Motor The DA Feeder with motor is equipped with a three (3) phase, 230/460 Volt A.C. 60Hz.TEFC, right angle motor unit. Sprocket and chain assembly with protective guard is included. Discharge Pan and Support Base are optional and available at additional cost.

General
The DA Feeder introduces material into the conveying system at highest volumetric efficiency when material flow into the feeder is controlled to permit free venting. The feeder may be used under a head of material when appropriate aeration is provided to create a path for relief of the reverse air flow. In operation, air enters a single inlet and passes into the rotor pocket through two (2) ducts integrally cast in the end plates, assuring complete fluidization and discharge. High efficiency is attained through the combination of gravity and air-sweeping of the fluidized material into the conveying line. This design principle assists greatly in discharging materials which have a tendency of hanging up in the rotor pockets. DA Feeder permits the use of smaller sized components and related equipment in pressure pneumatic conveying systems resulting in savings in initial equipment cost, installation cost and space requirements.
Available with or without motor drive, discharge pan and support base

Body
The DA Feeder is constructed of machined #50 cast iron and incorporates a deep packing gland, outboard anti-friction bearings and an extra heavy shaft. Lantern rings are provided to permit use of purge air when handling fine, powdery material to prevent contamination of shaft packing.

Rotor
The DA Feeder cast iron rotor features eight (8) equal pockets with volumes up to 1.6 cubic feet ( .05m3 ) per revolution. Rotors with beveling on the trailing edge are recommended for handling materials that have a tendency to smear.

Pressure
The DA Feeder is designed for pressure differentials up to 18 PSIG (1.27 Kg/cm2).

Motor Mounting
Motor support lugs are cast as an integral part of the feeder body to permit the mounting of a gear motor directly on the units, resulting in a compact package requiring minimum space.

Motor
The DA Feeder with motor is equipped with a three (3) phase, 230/460 Volt A.C. 60Hz.TEFC, right angle motor unit. Sprocket and chain assembly with protective guard is included.
Discharge Pan and Support Base are optional and available at additional cost.

Supplier's Site

Technical Specifications

  FLSmidth
Product Category Industrial Valves
Product Number DA Series
Product Name Dual-Air Inlet Feeder
Valve Type Rotor Airlock Valve
Primary Material Cast Iron
Media Powder Solids
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
VALVES - BP-075-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details