Advantech 7-ch Thermocouple Input Module with Independent Input Range ADAM-5018P-AE

Description
7-ch Thermocouple Input Module with Independent Input Range Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz Sampling Rate: 10 samples/sec. (total) High Common Mode: 2000 VDC Isolation Voltage: 3,000 VDC Fault and Overvoltage Protection: Withstands over voltage up to ±35 V CMR @ 50/60 Hz: 92 dB min Input Impedance: 20 MΩ. (Build-in 120 Ω Register for Current Input) Built-in TVS/ESD Protection Filter function: Yes Channels: 7 differential with Independent Input Range
Request a Quote Datasheet
Description
7-ch Thermocouple Input Module with Independent Input Range Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz Sampling Rate: 10 samples/sec. (total) High Common Mode: 2000 VDC Isolation Voltage: 3,000 VDC Fault and Overvoltage Protection: Withstands over voltage up to ±35 V CMR @ 50/60 Hz: 92 dB min Input Impedance: 20 MΩ. (Build-in 120 Ω Register for Current Input) Built-in TVS/ESD Protection Filter function: Yes Channels: 7 differential with Independent Input Range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-ch Thermocouple Input Module with Independent Input Range - ADAM-5018P-AE - Advantech
Cincinnati, OH, United States
7-ch Thermocouple Input Module with Independent Input Range
ADAM-5018P-AE
7-ch Thermocouple Input Module with Independent Input Range ADAM-5018P-AE
7-ch Thermocouple Input Module with Independent Input Range Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz Sampling Rate: 10 samples/sec. (total) High Common Mode: 2000 VDC Isolation Voltage: 3,000 VDC Fault and Overvoltage Protection: Withstands over voltage up to ±35 V CMR @ 50/60 Hz: 92 dB min Input Impedance: 20 MΩ. (Build-in 120 Ω Register for Current Input) Built-in TVS/ESD Protection Filter function: Yes Channels: 7 differential with Independent Input Range

7-ch Thermocouple Input Module with Independent Input Range

  • Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz
  • Sampling Rate: 10 samples/sec. (total)
  • High Common Mode: 2000 VDC
  • Isolation Voltage: 3,000 VDC
  • Fault and Overvoltage Protection: Withstands over voltage up to ±35 V
  • CMR @ 50/60 Hz: 92 dB min
  • Input Impedance: 20 MΩ. (Build-in 120 Ω Register for Current Input)
  • Built-in TVS/ESD Protection
  • Filter function: Yes
  • Channels: 7 differential with Independent Input Range
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-5018P-AE
Product Name 7-ch Thermocouple Input Module with Independent Input Range
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 0.0100 kHz
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

8AI EtherNet/IP Fieldbus Remote I/O -  - Advantech
Specs
Data Acquisition Input/Output Module
View Details
3-ch RTD Input Module - ADAM-5013-A2E - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 10 kHz
Resolution 16 bits
View Details
Isolated DC Input/Output Module - ADAM-3014-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
DC Voltage +/-10 mV, +/-50 mV, 0~0.01 V, 0~0.05 V, 0~0.1 V, 0~0.5 V, 0~1 V, 0~5 V, 0~10 V, +/-0.1V, +/-0.5 V, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA
View Details
4 suppliers
4AO/4DI Modbus RS-485 Remote I/O - ADAM-4024-C - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Host Connection RS232/422/485
View Details
2 suppliers