Extech High Def.Articulatng.VideoScope 6mm dia.Camera/1m Semi-RigidCbl HDV640

Description
Extech HDV640 High Def.Articulatng.Vide oScope 6mm dia.Camera/1m Semi-RigidCbl
Datasheet
Description
Extech HDV640 High Def.Articulatng.Vide oScope 6mm dia.Camera/1m Semi-RigidCbl
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Def.Articulatng.VideoScope 6mm dia.Camera/1m Semi-RigidCbl - HDV640 - Transcat, Inc.
Rochester, NY, USA
High Def.Articulatng.VideoScope 6mm dia.Camera/1m Semi-RigidCbl
HDV640
High Def.Articulatng.VideoScope 6mm dia.Camera/1m Semi-RigidCbl HDV640
Extech HDV640 High Def.Articulatng.Vide oScope 6mm dia.Camera/1m Semi-RigidCbl

Extech HDV640 High Def.Articulatng.VideoScope 6mm dia.Camera/1m Semi-RigidCbl

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Videoscopes
Product Number HDV640
Product Name High Def.Articulatng.VideoScope 6mm dia.Camera/1m Semi-RigidCbl
Unlock Full Specs
to access all available technical data

Similar Products

Series C Industrial Videoscope -  - Evident Scientific
Specs
Viewing Angle Oblique
Features Video
Diameter 6.2 mm (0.2441 inch)
View Details
Waterproof Inspection Camera - PCE-VE 380N-LOC - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Diameter 28 mm (1.1 inch)
View Details
UpRight Pole Camera - ITI - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Viewing Angle Direct; Oblique; Side; Retro
Features Camera Mount; Video
Working Length 1.22 to 6.4 m (1.33 to 7 yd)
View Details
Video Pipe Inspection System - Gen-Eye SD® - General Pipe Cleaners
Specs
Viewing Angle Direct
Features Video; Locatable / Transmitter
Diameter 41.27 mm (1.62 inch)
View Details