Extech Multimeter, Digital, Clamp; Dmm Functions Extech Instruments EX820

Description
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature; Current Measure AC Max:1kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V RoHS Compliant: Yes
Datasheet
Description
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature; Current Measure AC Max:1kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Digital, Clamp; Dmm Functions Extech Instruments - 26K9255 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Clamp; Dmm Functions Extech Instruments
26K9255
Multimeter, Digital, Clamp; Dmm Functions Extech Instruments 26K9255
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature; Current Measure AC Max:1kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V RoHS Compliant: Yes

MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature; Current Measure AC Max:1kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 26K9255
Product Name Multimeter, Digital, Clamp; Dmm Functions Extech Instruments
Measurement Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1924574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 10 kohms
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Special Measurement Types True RMS Current Measurement
Options & Features Battery powered; Data storage/ logging
View Details
UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
SDRlab 122-16 External Clock Standard Kit -  - Red Pitaya, d.o.o.
Specs
Measurement Type AC
Phase Single Phase
Special Measurement Types Max/Min or Peak spike measurement; Temp - RTD (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
View Details