MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance; No. of Digits:3.75; DMM Response Type:True RMS; Display Count:6000; Range Selection:Auto; Voltage Measure DC Max:1kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Clamp Meters |
| Product Number | 89K7415 |
| Product Name | Multimeter, Digital, Handheld; Dmm Functions Extech Instruments |
| Measurement Type | DC |