Extech Multimeter, Digital, Handheld; Dmm Functions Extech Instruments EX210

Description
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance, Temperature; No. of Digits:3.5; DMM Response Type:True RMS; Display Count:2000; Range Selection:Auto; DMM Type:Hand Held RoHS Compliant: NA
Datasheet
Description
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance, Temperature; No. of Digits:3.5; DMM Response Type:True RMS; Display Count:2000; Range Selection:Auto; DMM Type:Hand Held RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Digital, Handheld; Dmm Functions Extech Instruments - 73R7824 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Handheld; Dmm Functions Extech Instruments
73R7824
Multimeter, Digital, Handheld; Dmm Functions Extech Instruments 73R7824
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance, Temperature; No. of Digits:3.5; DMM Response Type:True RMS; Display Count:2000; Range Selection:Auto; DMM Type:Hand Held RoHS Compliant: NA

MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance, Temperature; No. of Digits:3.5; DMM Response Type:True RMS; Display Count:2000; Range Selection:Auto; DMM Type:Hand Held RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 73R7824
Product Name Multimeter, Digital, Handheld; Dmm Functions Extech Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1241957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 2 kohms
View Details
UT219DS Dual-Display AC/DC Industrial Clamp Meter - UT219DS - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-CM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Options & Features Battery powered
Operating Temp 5 to 40 C (41 to 104 F)
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details