Greenlee Textron, Inc. Multimeter, Digital, Clamp; Dmm Functions Greenlee CM1500

Description
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:1kA; Voltage Measure AC Max:750V; Voltage Measure DC Max:1kV; Resistance Measure Max:400ohm RoHS Compliant: NA
Datasheet
Description
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:1kA; Voltage Measure AC Max:750V; Voltage Measure DC Max:1kV; Resistance Measure Max:400ohm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Digital, Clamp; Dmm Functions Greenlee - 09J1700 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Clamp; Dmm Functions Greenlee
09J1700
Multimeter, Digital, Clamp; Dmm Functions Greenlee 09J1700
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:1kA; Voltage Measure AC Max:750V; Voltage Measure DC Max:1kV; Resistance Measure Max:400ohm RoHS Compliant: NA

MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Frequency, Resistance; Current Measure AC Max:1kA; Voltage Measure AC Max:750V; Voltage Measure DC Max:1kV; Resistance Measure Max:400ohm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 09J1700
Product Name Multimeter, Digital, Clamp; Dmm Functions Greenlee
Measurement Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-DC2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1232242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
UT202BT Smart AC Clamp Meter with Bluetooth - UT202BT - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 286776 - RS Components, Ltd.
Greenlee Textron, Inc.
Specs
Standards and Certifications RoHS
Resistance 600 kohms
View Details