Extech Data Logger 42270

Description
The 42270 is a Data Logger from Extech. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Addtional Features: Records Relative Humidity and Temperature in storage containers, shipping vans, freezers and more Logs data for days, weeks or months up to 1 year battery life Multiple Dataloggers can be programmed and data downloaded from one single docking station. Programmable sampling rate from 1 second to 2 hours Program the logger, analyze and store data using Windows 95/98/2000/NT/ME/XP compatible software View both humidity and temperature on LCD display
Description
The 42270 is a Data Logger from Extech. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Addtional Features: Records Relative Humidity and Temperature in storage containers, shipping vans, freezers and more Logs data for days, weeks or months up to 1 year battery life Multiple Dataloggers can be programmed and data downloaded from one single docking station. Programmable sampling rate from 1 second to 2 hours Program the logger, analyze and store data using Windows 95/98/2000/NT/ME/XP compatible software View both humidity and temperature on LCD display

Suppliers

Company
Product
Description
Supplier Links
Data Logger 42270
The 42270 is a Data Logger from Extech. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Addtional Features: Records Relative Humidity and Temperature in storage containers, shipping vans, freezers and more Logs data for days, weeks or months up to 1 year battery life Multiple Dataloggers can be programmed and data downloaded from one single docking station. Programmable sampling rate from 1 second to 2 hours Program the logger, analyze and store data using Windows 95/98/2000/NT/ME/XP compatible software View both humidity and temperature on LCD display

The 42270 is a Data Logger from Extech. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Addtional Features:

  • Records Relative Humidity and Temperature in storage containers, shipping vans, freezers and more
  • Logs data for days, weeks or months up to 1 year battery life
  • Multiple Dataloggers can be programmed and data downloaded from one single docking station.
  • Programmable sampling rate from 1 second to 2 hours
  • Program the logger, analyze and store data using Windows 95/98/2000/NT/ME/XP compatible software
  • View both humidity and temperature on LCD display
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number 42270
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details