Teledyne FLIR Systems, Inc. Sound Level Meters 407780A

Description
Extech 407780A Integrating Sound Level M
Request a Quote
Description
Extech 407780A Integrating Sound Level M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sound Level Meters - 2676389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sound Level Meters
2676389
Sound Level Meters 2676389
Extech 407780A Integrating Sound Level M

Extech 407780A Integrating Sound Level M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sound Level Meters and Noise Dosimeters
Product Number 2676389
Product Name Sound Level Meters
Meter Style Sound Level Meter
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Meters - 1558902 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Class 1 Data Logging Sound Level Meter with Certificate - PCE-430 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details