Flip Electronics Logic - Counters, Dividers MC10EP32DR2G

Description
IC DIVIDER 1:2 ECL CLK IN 8-SOIC
Datasheet
Description
IC DIVIDER 1:2 ECL CLK IN 8-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Counters, Dividers - MC10EP32DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC10EP32DR2G
Logic - Counters, Dividers MC10EP32DR2G
IC DIVIDER 1:2 ECL CLK IN 8-SOIC

IC DIVIDER 1:2 ECL CLK IN 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Dividers
Product Number MC10EP32DR2G
Product Name Logic - Counters, Dividers
Clock Frequency 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD74HCT161E - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
7 suppliers
Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
Counters, Dividers - 1727-2803-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
5 suppliers