Rochester Electronics Logic - Logic - Counters, Dividers - CD74HCT40103E CD74HCT40103E

Description
Manufacturer: Harris Corporation Win Source Part Number: 915170-CD74HCT40103E Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HCT40103 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915170-CD74HCT40103E Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HCT40103 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD74HCT40103E - 915170-CD74HCT40103E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT40103E
915170-CD74HCT40103E
Logic - Logic - Counters, Dividers - CD74HCT40103E 915170-CD74HCT40103E
Manufacturer: Harris Corporation Win Source Part Number: 915170-CD74HCT40103E Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HCT40103 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915170-CD74HCT40103E
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HCT40103
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Counters, Dividers - CD74HCT40103E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT40103E
Logic - Counters, Dividers CD74HCT40103E
BINARY COUNTER

BINARY COUNTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 915170-CD74HCT40103E CD74HCT40103E
Product Name Logic - Logic - Counters, Dividers - CD74HCT40103E Logic - Counters, Dividers
Package Type DIP; PDIP; 16-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Logic - Counters, Dividers - 74HCT163D,653 - 1008633-74HCT163D,653 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-SO
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Counters, Dividers - 93S16PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 70 MHz
View Details
2 suppliers