Flexovit USA, Inc. Flap Discs Z4540F

Description
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA80 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.
Datasheet
Description
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA80 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flap Discs - Z4540F - Flexovit USA, Inc.
Angola, NY, USA
Flap Discs
Z4540F
Flap Discs Z4540F
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA80 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc.
ZA80
ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number Z4540F
Product Name Flap Discs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834135339 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Mounted Flap Wheels - PA203 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Flap Disc - WEI-31327 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
View Details