Milwaukee Electric Tool Corporation Abrasive Back-Up Pad 49-36-3850

Description
SPIRAL TYPE RUBBER MATERIAL 9 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 6000 RPM SPEED RATING SANDER USED WITH INCLUDES DISC NUT USED FOR ALL SANDING APPLICATION ON METAL, PLASTIC, FIBERGLASS
Datasheet
Description
SPIRAL TYPE RUBBER MATERIAL 9 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 6000 RPM SPEED RATING SANDER USED WITH INCLUDES DISC NUT USED FOR ALL SANDING APPLICATION ON METAL, PLASTIC, FIBERGLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Back-Up Pad - 49-36-3850 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Back-Up Pad
49-36-3850
Abrasive Back-Up Pad 49-36-3850
SPIRAL TYPE RUBBER MATERIAL 9 INCH SIZE 5/8 INCH-11 TPI MOUNTING SIZE 6000 RPM SPEED RATING SANDER USED WITH INCLUDES DISC NUT USED FOR ALL SANDING APPLICATION ON METAL, PLASTIC, FIBERGLASS
  • SPIRAL TYPE
  • RUBBER MATERIAL
  • 9 INCH SIZE
  • 5/8 INCH-11 TPI MOUNTING SIZE
  • 6000 RPM SPEED RATING
  • SANDER USED WITH
  • INCLUDES DISC NUT
  • USED FOR ALL SANDING APPLICATION ON METAL, PLASTIC, FIBERGLASS
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Back-up Pads
Product Number 49-36-3850
Product Name Abrasive Back-Up Pad
OD 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Pad - QUICK-STEP™ Interface Pads - Walter Surface Technologies
Specs
ad Type Interface Pad
OD 4.5 to 7 inch (114 to 178 mm)
Materials of Construction Foam
View Details
Abrasive Back-Up Pad - 49-36-7075 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 5 inch (127 mm)
View Details
Gripper Pads and Holders - SK3064 - Flexovit USA, Inc.
Specs
ad Type Hook&Loop Pad
OD 3 inch (76.2 mm)
Bore / ID 0.2500 inch (6.35 mm)
View Details
Turbo Backing Pads -  - Walter Surface Technologies
Walter Surface Technologies
Specs
ad Type Saucer-shaped Ribbed Backing Pad
OD 4.5 to 7 inch (114 to 178 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details