49-36-3900 -- ABRASIVE BACK-UP PAD
Milwaukee Electric Tool Corporation
Abrasive Back-Up Pad
49-36-3900
Description
POLYPROPYLENE MATERIAL
7 INCH SIZE
5/8 INCH-11 TPI MOUNTING SIZE
10000 RPM SPEED RATING
SANDER USED WITH
INCLUDES DISC NUT
-
Milwaukee Electric Tool Corporation
Datasheet
Description
POLYPROPYLENE MATERIAL
7 INCH SIZE
5/8 INCH-11 TPI MOUNTING SIZE
10000 RPM SPEED RATING
SANDER USED WITH
INCLUDES DISC NUT
Datasheet
Suppliers
POLYPROPYLENE MATERIAL
7 INCH SIZE
5/8 INCH-11 TPI MOUNTING SIZE
10000 RPM SPEED RATING
SANDER USED WITH
INCLUDES DISC NUT
- POLYPROPYLENE MATERIAL
- 7 INCH SIZE
- 5/8 INCH-11 TPI MOUNTING SIZE
- 10000 RPM SPEED RATING
- SANDER USED WITH
- INCLUDES DISC NUT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Back-up Pads |
|
Product Number
|
49-36-3900 |
|
Product Name
|
Abrasive Back-Up Pad |
|
OD
|
7 inch (178 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Walter Surface Technologies
ad Type
Supplied with clamping nut
OD
4 to 7 inch (102 to 178 mm)
Bore / ID
0.3750 to 0.6250 inch (9.52 to 15.87 mm)
View Details
OD
5 inch (127 mm)
Bore / ID
0.6250 inch (15.87 mm)
Maximum Speed
12000 rpm
View Details
Milwaukee Electric Tool Corporation
OD
4.5 inch (114 mm)
Maximum Speed
13000 rpm
Materials of Construction
Plastic
View Details
Walter Surface Technologies
ad Type
Quick Change; Saucer-shaped Ribbed Backing Pad
OD
4.5 to 7 inch (114 to 178 mm)
Bore / ID
0.6250 inch (15.87 mm)
View Details