Flexovit USA, Inc. Mounted Flap Wheels PD205

Description
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A120 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
Description
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A120 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
Datasheet
Datasheet Summary
Powered by GS/AI

Mounted Flap Wheels from Flexovit USA, Inc. are designed for versatile applications including cleaning, deburring, finishing, and polishing on various materials such as mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber, and glass. The wheels feature coated aluminum oxide abrasive flaps that provide consistent cutting action and long life. These products are constructed with a flexible rectangular cloth that conforms to both flat and contoured surfaces, enhancing their usability. The unique design ensures a balanced mandrel, which reduces operator fatigue and delivers smooth, vibration-free performance. Engineers should consider these mounted flap wheels for projects requiring effective surface preparation and finishing, particularly when working with a range of materials. Proper storage conditions are recommended to maintain performance, with humidity levels between 40% and 60% and temperatures between 0¬8C and 40¬8C.

Datasheet Summary
Powered by GS/AI

Mounted Flap Wheels from Flexovit USA, Inc. are designed for versatile applications including cleaning, deburring, finishing, and polishing on various materials such as mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber, and glass. The wheels feature coated aluminum oxide abrasive flaps that provide consistent cutting action and long life. These products are constructed with a flexible rectangular cloth that conforms to both flat and contoured surfaces, enhancing their usability. The unique design ensures a balanced mandrel, which reduces operator fatigue and delivers smooth, vibration-free performance. Engineers should consider these mounted flap wheels for projects requiring effective surface preparation and finishing, particularly when working with a range of materials. Proper storage conditions are recommended to maintain performance, with humidity levels between 40% and 60% and temperatures between 0¬8C and 40¬8C.

Suppliers

Company
Product
Description
Supplier Links
Mounted Flap Wheels - PD205 - Flexovit USA, Inc.
Angola, NY, USA
Mounted Flap Wheels
PD205
Mounted Flap Wheels PD205
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A120 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
  • Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life.
  • Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing.

A120
The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number PD205
Product Name Mounted Flap Wheels
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
Outer / OD 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 3AM - 66254428238 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Unmounted Flap Wheels - PJ525 - Flexovit USA, Inc.
Specs
Type Flapwheel
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Medium Grit Blending or Intermediate Cutting; Bench or Backstand; Fiberglass
View Details
Upholstery/Spotting Brush, Crimped Polypropylene Fill - 44307 - Weiler Abrasives
Specs
Type Abrasive Brush
Width 2.55 inch (64.77 mm)
Applications & Materials Abraded Facility Maintenance
View Details