Walter Surface Technologies Flexible Flap Discs QUICK-STEP™ FLEX

Description
For bringing down and blending in light welds, for deburring, breaking edges and rounding corners. Aggressive, cool cutting and provides a consistent uniform finish. Abrasive flaps are secured onto a flexible backing, making them ideal for working on curved surfaces. Features Flexible backing for working on curved surfaces One step finishing solution to reduce cost Quiet, vibration-free grinding Applications Grinding and finishing welds Surface finishing
Description
For bringing down and blending in light welds, for deburring, breaking edges and rounding corners. Aggressive, cool cutting and provides a consistent uniform finish. Abrasive flaps are secured onto a flexible backing, making them ideal for working on curved surfaces. Features Flexible backing for working on curved surfaces One step finishing solution to reduce cost Quiet, vibration-free grinding Applications Grinding and finishing welds Surface finishing

Suppliers

Company
Product
Description
Supplier Links
Flexible Flap Discs - QUICK-STEP™ FLEX - Walter Surface Technologies
Windsor, CT, USA
Flexible Flap Discs
QUICK-STEP™ FLEX
Flexible Flap Discs QUICK-STEP™ FLEX
For bringing down and blending in light welds, for deburring, breaking edges and rounding corners. Aggressive, cool cutting and provides a consistent uniform finish. Abrasive flaps are secured onto a flexible backing, making them ideal for working on curved surfaces. Features Flexible backing for working on curved surfaces One step finishing solution to reduce cost Quiet, vibration-free grinding Applications Grinding and finishing welds Surface finishing

For bringing down and blending in light welds, for deburring, breaking edges and rounding corners. Aggressive, cool cutting and provides a consistent uniform finish. Abrasive flaps are secured onto a flexible backing, making them ideal for working on curved surfaces.

Features

  • Flexible backing for working on curved surfaces
  • One step finishing solution to reduce cost
  • Quiet, vibration-free grinding

Applications

  • Grinding and finishing welds
  • Surface finishing
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Flap Wheels and Specialty Abrasives
Product Number QUICK-STEP™ FLEX
Product Name Flexible Flap Discs
Type FlapDisc
Max Speed 11000 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Contour or Edge
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834122055 - Norton Abrasives
Specs
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Long Life Blending Flap Discs - ENDURO-FLEX™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Spiral Band Sleeves - 46077 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed 18000 rpm
View Details