Norton Abrasives Bench & Pedestal Wheel Alundum Very Fine 07660788248

Description
Bench & Pedestal Wheel Alundum Very Fine
Request a Quote
Description
Bench & Pedestal Wheel Alundum Very Fine
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench & Pedestal Wheel Alundum Very Fine - 07660788248 - Norton Abrasives
Worcester, MA, USA
Bench & Pedestal Wheel Alundum Very Fine
07660788248
Bench & Pedestal Wheel Alundum Very Fine 07660788248
Bench & Pedestal Wheel Alundum Very Fine

Bench & Pedestal Wheel Alundum Very Fine

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 07660788248
Product Name Bench & Pedestal Wheel Alundum Very Fine
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 1 inch (25.4 mm)
Max Speed ? to 4140 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843230 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® Metal - 07660775992 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Norton® 39C80-IVK Vitrified Wheel - 66252836816 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
W208 Charger™ Point CHARGER - 61463616472 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 2 inch (50.8 mm)
View Details