DEWALT Industrial Tool Co. 5" X 1/8" X 5/8"-11 XP Grinding wheel DW8813

Description
Type 27 Wheels: Extended Performance Pipeline Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety
Description
Type 27 Wheels: Extended Performance Pipeline Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
5" X 1/8" X 5/8"-11 XP Grinding wheel - DW8813 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" X 1/8" X 5/8"-11 XP Grinding wheel
DW8813
5" X 1/8" X 5/8"-11 XP Grinding wheel DW8813
Type 27 Wheels: Extended Performance Pipeline Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety

Type 27 Wheels: Extended Performance Pipeline Grinding
Product Features

  • Premium tough zirconia grain for extended life and material removal
  • High grain concentration ensures agressive grinding action and smoother running wheels
  • Proprietary wheel design for durable long life wheels
  • 3 full sheets of fiberglass for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW8813
Product Name 5" X 1/8" X 5/8"-11 XP Grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton NorZon Plus SGZ Type 27 Grinding Wheel - 66252843328 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-0 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details